location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoolBox Deep Ripple Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoolBox Check ‘CoolBox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deep Ripple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG-AUR600-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436556142802
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoolBox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2022 16:02:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoolBox Deep Ripple Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector USB connectivity
  • - Circumaural 20 - 20000 Hz 32 Ω 110 dB
  • - Microphone type: Boom 42 dB
More>>>
Short summary description CoolBox Deep Ripple Headset Wired Head-band Gaming Black:
This short summary of the CoolBox Deep Ripple Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoolBox Deep Ripple, Wired, Gaming, 20 - 20000 Hz, 458 g, Headset, Black

Long summary description CoolBox Deep Ripple Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of CoolBox Deep Ripple Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

CoolBox Deep Ripple. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.4 m. Weight: 458 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Cable length
2.4 m
Backlight
Yes
Backlight colour
Blue
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
110 dB
Driver unit
5 cm
Microphone
Microphone type *
Boom
Microphone frequency
50 - 16000 Hz
Microphone sensitivity
42 dB
Microphone connectivity
3.5 mm
Microphone noise-canceling
Yes
Weight & dimensions
Width
100 mm
Depth
200 mm
Height
210 mm
Weight
458 g
Packaging content
Cables included
USB
Supplier features
Material
Foam, Leather, Plastic
Other features
Manual
Yes
Brand Image Product code Product Stock Price from
Deep Gaming RGB Pro Deep Chroma Headphones Wired Head-band USB Type-A Black Deep Gaming RGB Pro Deep Chroma Headphones Wired Head-band USB Type-A Black
(show image)
DG-AUR-02PRO RGB Pro Deep Chroma 0.00
(excl. VAT)
0 (incl. VAT)
CoolBox Deep Ripple Headset Wired Head-band Gaming White CoolBox Deep Ripple Headset Wired Head-band Gaming White
(show image)
DG-AUR600-WH Deep Ripple 0.00
(excl. VAT)
0 (incl. VAT)