location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoolBox Check ‘CoolBox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proteo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QUA-R005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8437013799591
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CoolBox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoolBox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser 3500 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable 1.8 m
Long product name CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI :
The long product name of CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 100 - 3500 DPI, 6600 FPS, 125 - 1000 Hz, 100 - 120g, USB 2.0, 1.8 m
More>>>
CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI:
The official description of CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PROTEO Laser Gaming Mouse

Proteo is an amazing laser gaming mouse with a stunning lighting effect in various colors and ´breathing effect´. Its great speed, 3500 dpi (adjustable), and accuracy, provides excellent response and therefore great power. It is ergonomic, with a base of low friction and adjustable weight for comfortable grip and control. It has up to 7 programmable buttons, thanks to its complete multifunction control software and macro management and rapid response rate, sample rate 1000Hz / ms, which will provide great advantage over your rivals in mutiplayer environments.

SPEED
3500 DPI, 2.2 times faster than a conventional mouse.
CONTROL
Ergonomic buttons + 7 + Adjustable weight.
ANSWER
1000 Hz / ms, 8 times faster than a standard mouse.
CUSTOMIZATION
Programmable buttons + macros.
ACCURACY
Low friction Teflon base.

Short summary description CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI:
This short summary of the CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CoolBox Proteo, Laser, USB Type-A, 3500 DPI, Black

Long summary description CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI:
This is an auto-generated long summary of CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI based on the first three specs of the first five spec groups.

CoolBox Proteo. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 3500 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Cable. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
3500 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
7
Recommended usage
PC
Built-in memory
Yes
Design
Ergonomic design
Yes
Design
Product colour *
Black
Illumination
Yes
Ergonomics
Cable length
1.8 m
Customizable weight
Yes
Power
Power source *
Cable
Weight & dimensions
Width
73 mm
Depth
127 mm
Height
37 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:58:48
Uk has collected 2 expert reviews for CoolBox Proteo mouse Gaming USB Type-A Laser 3500 DPI and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%