location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoolBox Check ‘CoolBox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QUA-KTR001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QUA-KTR001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8437013799614
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CoolBox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoolBox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB
  • - Full-size (100%)
  • - Windows keys
  • - Backlight Blue
  • - Mouse included
  • - Black
Long product name CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black :
The long product name of CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Keyboard (104 + 6 Keys, backlight, 1.8 m, 456x185x32 mm, 950 g), Mouse (Optical, 37 IPS, 6 Buttons, 1.8m, 123x70x38 mm, 118 g), Mousepad (300x185x3 mm, 95 g)
More>>>
CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black:
The official description of CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keyboard + Optical Mouse + Mouse Pad

Hyperion is the ultimate optical backlighted gaming equipment. Quasar has developed this perfect kit for the gamers: mouse,keyboard and mousepad.
The keyboard is quiet, backlighted, accurate and durable. With 19 antighosting system keys, 6 multimedia keys, two levels of response time, Windows key lock, anti-tangle braided cable and exchange of cursor keys to WASD keys.
Meanwhile the mouse is covered with non-slip material and Teflon base which enables excellent control, high speed and accuracy. It has 6 buttons and scroll wheel, up to 2000 dpi, adjustable in three levels, backlight, anti-tangle braided cable weight to equilibrate inside the center of mass, and comes with a mousepad and nonslip base to complete your necessary Quasar gamimg equipment.

Short summary description CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black:
This short summary of the CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoolBox QUA-KTR001, Full-size (100%), Wired, USB, Black, Mouse included

Long summary description CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black:
This is an auto-generated long summary of CoolBox QUA-KTR001 keyboard Mouse included Gaming USB Black based on the first three specs of the first five spec groups.

CoolBox QUA-KTR001. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 110. Wrist rest. Recommended usage: Gaming. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard form factor *
Full-size (100%)
Keyboard number of keys
110
Keyboard keys operating life
8 million characters
Windows keys
Yes
Hot keys
Yes
Purpose
PC/Server
Actuation force
55 g
Design
Backlight *
Yes
Backlight colour
Blue
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product colour *
Black
Surface coloration
Monochromatic
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
2000 DPI
Buttons quantity
6
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
456 x 185 x 32 mm
Keyboard weight
950 g
Mouse dimensions (WxDxH)
123 x 70 x 38 mm
Mouse weight
118 g