location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Extreme 1.0TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PZ1.0U3B-EU show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5" Serial ATA
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.0TB, USB 3.0, 5Gb/s, SATA
More>>>
Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo’s MiniStation™ Extreme offers 3.0 SuperSpeed and super shock protection.

Share your large music files and digital photos at amazing speeds with the Buffalo MiniStation™ Extreme (HD-PZU3). With transfer rates of up to 5Gbps – 10 times faster than standard USB 2.0, the USB 3.0 MiniStation™ Extreme vastly reduces the time needed for data transmission, making it ideal for transferring and sharing videos, large digital photo collections, music files, and other data-intensive digital content.

Compact, shock-resistant design
The high-performance USB 3.0 portable storage comes in a compact, shock-resistant, and sophisticated design – and three colours: red, black and silver.

The internal hard drive is encased in a highly shock-resistant body with rubberised elements to protect it from damage and accidental bumps. The MiniStation™ Extreme’s shock protection features meet the US Military Standard MIL-STD-810F 516.5 Procedure IV.

Turbo speed boost
The combination of a SuperSpeed USB 3.0 interface and TurboPC EX utility makes file transfers blazingly fast.

Short summary description Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation Extreme 1.0TB, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB 2.5" USB 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Buffalo MiniStation Extreme 1.0TB. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD capacity *
1 TB
HDD size *
2.5"
Interface
Serial ATA
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Security
Protection features
Shock resistant
Security algorithms
256-bit AES
Fingerprint reader
No
Password protection
Yes
Weight & dimensions
Width
89 mm
Depth
18 mm
Height
128 mm
Weight *
230 g
Other features
USB required
Yes
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2012-03-15 02:45:13
Uk has collected 38 expert reviews for Buffalo MiniStation Extreme 1.0TB external hard drive 1 TB Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-03-15 02:45:13
It’s hard to find fault with Buffalo’s new MiniStation Extreme, as the drive provides good performance and features at a competitive price. Our 1TB drive came in black, but the drive is also available in 500GB capacity and in a variety of different col...
Bottom line Bufallo gets all the basics right with the MiniStation Extreme. Its rugged design, good performance and attractive price make it an excellent choice for anyone who needs a reliable portable disk...
90%
techradar.com
Updated:
2012-03-15 02:45:13
Like its stable mate, the Buffalo MiniStation Plus, the MiniStation Extreme is a small, though not particularly light, USB 3.0 external hard drive. When we say small we're of course referring to the drive's physical dimensions, not its capacity. Within...
Good Very fast via USB 3.0, Strong wrap-around USB cable, Shock resistant casing...
Bad Bulky, Included software not great...
Bottom line It's not indestructible, but the Buffalo MiniStation Extreme makes a nice change from some of the dangerously flimsy external hard drives we've tested. It's fast, too, once you ignore the programs that come with the external hard drive.
90%
businesscomputingworld.co.uk
Updated:
2013-04-14 13:29:10
The market isn’t exactly short of external hard drives, but the latest product from Buffalo is a nice addition to its growing lineup of USB 3.0-packing storage solutions. The MiniStation Extreme (89x18x128mm) not only supports the latest USB 3.0 and Buff...
60%
expertreviews.co.uk
Updated:
2013-04-18 02:26:19
The Ministation Extreme is a very well-designed portable hard disk. The rubberised leather-effect finish on one side makes it easy to grip, and the integrated USB3 cable means you’ll never find yourself unable to access your data because you’ve forgotten...
Bottom line A comprehensive software suite and good performance make this a great portable disk...
100%
hardwareheaven.com
Updated:
2013-06-22 04:56:34
There are hundreds, if not thousands, of portable hard drives on the market. Some are all about style, others extreme capacity but for most people it is how robust their mobile storage is that should matter. One company looking to provide reliable data tr...
90%
apcmag.com
Updated:
2014-04-08 02:06:15
It's not just the beautiful textured casing or the integrated USB 3.0 cable that make this drive Extreme: it's also the hardware encryption, extra speeds, the military-standard shock resistance and suite of included software tools. On the l...
80%
gadgetspeak.com
Updated:
2015-07-06 01:04:05
In the box are a Quick Setup Guide and something that could make the 14cm length of the hard wired lead less important a 40cm USB3 extension lead.The unit comes in both 1TB and 2TB sizes I was sent the former in a metallic red and black colouring with a b...
80%
ergohacks.com
Updated:
2016-02-16 04:52:03
When out and about I want to be able to carry my data with me. The cloud is great but it can be unreliable and for data I really need when I'm not sure about my internet connection it might not cut it. This information might be anything from my Open Unive...
Bottom line If you are travelling or a mobile office worker the chances are that you will want to want to carry your data and backups with you. To be sensible you should be using encryption and you should have something that can take a few knocks. It's possible to ta...
0%
tweaktown.com
Updated:
2016-02-18 01:15:27
External storage solutions come in all shapes and sizes. In addition to this, as most of you know, these solutions are also purpose built to suit whether you want an extremely quick or highly durable solution.The solution we have in the lab today comes fr...
90%
HEXUS.net
Updated:
2016-12-01 05:52:16
Portable hard drives have become a commodity item such that most prospective buyers filter on price and capacity. A lack of real innovation in the field - almost all connect to your PC via a USB 3.0 connector - means that companies have to do something un...
Good Looks and feels great, Power and data via USB 3.0, Available in a choice of colours, Sensibly ruggerdised...
Bad Twoyear warranty...
Bottom line Performance evalation, conclusionWe begin to gauge drive performance by measuring raw sequential throughput. This is typically a best-case scenario and we have three other portable storage devices in our line-up: a 256GB Patriot USB pen drive, a 512GB...
0%
Laptopmag.com
Updated:
2012-03-15 02:45:12
Last January, Buffalo released the MiniStation Stealth, an unassuming portable hard drive that featured the fastest file transfer speeds we'd yet seen. Now, having released the MiniStation Extreme, Buffalo hopes to create a drive that is not only faste...
Good Wrap-around USB cable; Shock-resistant up to 2 meters; Extremely fast file transfer speeds...
Bad Mediocre preloaded utilities; Frequent restarts required during setup...
Bottom line The Buffalo MiniStation Extreme offers the fastest USB 3.0 transfer speeds in a durable design.
80%
toptenreviews.com
Updated:
2012-03-15 02:45:13
The Buffalo Mac portable hard drive has an impressive memory and is USB 3.0-enabled, making data transfer lightning fast. The external hard drive for Mac is a terrific business or personal product, and it is a plug-and-play device. However, this Apple...
Bottom line We recommend this portable hard drive if you already have a backup application you use...
0%
tech2.com
Updated:
2012-06-30 03:45:43
There will come a time when all of one's data will be stored safely in the cloud and that would include terabytes of their movies and music. However, till that day actually arrives, we will have to rely on portable drives and today we have a tough li...
Bottom line The Buffalo MiniStation Extreme is priced well at Rs. 5,200 for the 500GB model and Rs. 7,500 for the 1TB version. This offers much better value, compared to the Iomega, as it’s more portable, thanks to the 2.5-inch drive inside, you don’t need an e...
75%
apcmag.com
Updated:
2013-05-08 08:56:12
It's not just the beautiful textured casing or the integrated USB 3.0 cable that make this drive Extreme: it's also the hardware encryption, extra speeds, the military-standard shock resistance and suite of included software tools. On the l...
80%
computershopper.com
Updated:
2015-09-11 01:21:42
That has left hard drive makers, for the most part, competing on price while occasionally adding larger-capacity options, like Seagate did with its recently-unveiled 4TB Backup Plus Portable drive. (We have a review of that single-drive model in the works...
Good Shock, water, and dustresistant shell, NFC functionality for encrypting/decrypting without passwords, Threeyear warranty...
Bad NFC works with few U.S. smartphones, Larger and pricier than competing drives, Plasticy shell, Much pricier than most portable drives that lack its security features...
Bottom line Buffalo's ruggedized, NFC-equipped drive is enticing for those looking for secure, encrypted portable storage. Most U.S. smartphones aren't supported, though, meaning you'll have to lock it using an included, easy-to-lose smartcard. Read More…...
60%
wegotserved.com
Updated:
2015-12-06 03:28:29
Water and dustproof, with advanced encryption and NFC support, the Buffalo MiniStation Extreme is an intriguing proposition. Fast file transfers are a plus but, with no North American mobile device support, and a frustrating experience on OS X, it's a nic...
Bottom line One one hand, the Buffalo MiniStation Extreme offers in intriguing proposition – a super-fast, portable hard drive that offers advanced physical and encrypted protection for your data. Stick to a reasonably narrow workflow – on Windows, using the included...
64%
Brand Image Product code Product Stock Price from
Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver Buffalo MiniStation Plus 500GB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver
(show image)
HD-PNT500U3S-RU MiniStation Plus 500GB
Buffalo MiniStation Plus 2.0TB external hard drive 2 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation Plus 2.0TB external hard drive 2 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PNT2.0U3GB-RU MiniStation Plus 2.0TB
Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver
(show image)
HD-PNT1.0U3S-RU MiniStation Plus 1.0TB
Buffalo MiniStation 1TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) White Buffalo MiniStation 1TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) White
(show image)
HD-PCF1.0U3BW-EU MiniStation 1TB
Buffalo MiniStation 1TB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation 1TB external hard drive USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF1.0U3BB-EU MiniStation 1TB
Buffalo MiniStation 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF2.0U3GB-EU MiniStation 2TB
Buffalo MiniStation 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF500U3B-EU MiniStation 500GB
Buffalo MiniStation , 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation , 500GB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF500U3B MiniStation, 500GB
Buffalo MiniStation , 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation , 2TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF2.0U3GB MiniStation, 2TB
Buffalo MiniStation , 1TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black Buffalo MiniStation , 1TB external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
HD-PCF1.0U3BB MiniStation, 1TB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)