location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Plus 1.0TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PNT1.0U3S-RU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060218474272
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Silver
Long product name Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver :
The long product name of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.0TB, USB 3.0/USB 2.0, 5Gb/s
More>>>
Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
The official description of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-portable hard drive offers maximum mobility
Buffalo MiniStation™ Plus delivers up to 5 Gbps ultra fast transfer speeds.

Store, backup or transfer your files anytime with the ultra-portable Buffalo MiniStation™ Plus (HD-PNTU3) - a high performance USB 3.0 portable storage in a compact and lightweight shockproof chassis. This USB 3.0 portable hard drive which is backwards compatible with USB 2.0 - works with any PC or Mac®, providing interface speeds up to 5 Gbps.

Plug-and-Play design
Simply plug the Buffalo MiniStation™ Plus into any USB port on your computer and instantly add capacity or store files. As the Buffalo MiniStation™ Plus is USB-powered, no additional cables and separate power source are needed.

Secure data with full encryption
Optional 256-bit AES Full Disk Encryption (FDE) protects your data from unwanted access by simply assigning a password.

Turbo charge performance
The MiniStation™ Plus comes complete with the Buffalo Tools suite of complimentary software designed to boost PC performance and enhance your digital life. The TurboPC enhances your PC’s overall performance by boosting file transfer rates up to three times over USB 2.0 hard drives (with SuperSpeed USB 3.0)

Short summary description Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This short summary of the Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation Plus 1.0TB, 1 TB, 3.2 Gen 1 (3.1 Gen 1), Silver

Long summary description Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver:
This is an auto-generated long summary of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver based on the first three specs of the first five spec groups.

Buffalo MiniStation Plus 1.0TB. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver

Hard drive
HDD capacity *
1 TB
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Silver
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Security
Protection features
Shock resistant
Security algorithms
256-bit AES
Fingerprint reader
No
Password protection
Yes
Power
Bus powered *
USB
Bus power
5 V
Weight & dimensions
Width
82 mm
Depth
118 mm
Height
19 mm
Weight *
230 g
Other features
USB required
Yes
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 18:50:47
Uk has collected 13 expert reviews for Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 18:50:47
Our first contender is Buffalo, with two drives: the MiniStation and the MiniStation Plus. Although the names suggest variations on a theme, the two drives look quite different: the MiniStation is almost featureless but for a piercing cyan strip along...
Bottom line See how the Buffalo MiniStation fares against other USB 3.0 portable hard drives on the market...
67%
techradar.com
Updated:
2014-01-03 18:50:47
The Buffalo MiniStation Plus is a very impressive external hard drive, considering it has capacity to hold 1TB of data in such a small case. It might not be quite as slim as the Seagate GoFlex Slim, but it holds lots more files. Although it's small, th...
Good Strong build, High capacity, Shock-proof design, Small...
Bad Still quite bulky, Slow read and write speeds compared to other USB 3.0 drives...
Bottom line In our tests, using a 5,400RPM hard disk fails to make the most of the USB 3.0 connection's potential.
70%
hardwarezone.com.ph
Updated:
2016-12-01 05:52:11
It has been quite a while since the new USB 3.0 interface standard was introduced back in November of 2008. Since then, early adopters have been waiting with bated breath for the first consumer devices to sport the new interface. The subsequent years saw...
0%
toptenreviews.com
Updated:
2014-01-03 18:50:47
In a market saturated with flashy, ultra-compact external hard drives, the Buffalo MiniStation Plus stands out as a notably utilitarian alternative that conforms to a function-over-form methodology. The drive sports a heavy-duty, matte plastic chassis...
80%
hardwarezone.com.sg
Updated:
2014-01-03 18:50:47
It has been quite a while since the new USB 3.0 interface standard was introduced back in November of 2008. Since then, early adopters have been waiting with bated breath for the first consumer devices to sport the new interface. The subsequent years s...
Bottom line All in all, we think that Buffalo has a solid product with the MiniStation Plus. Its plain-Jane looks and average build quality are not really an issue since these features do not really affect the drive's overall performance. We were definitely impres...
0%