location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PCT1TU3BB-EU
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.02 TB 2.5"
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black :
The long product name of Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MiniStation USB 3.0 makes storage so conveniently fast.
More>>>
Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black:
The official description of Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you are looking for a stylish and portable USB storage device with data transfer speed of up to 10 times faster than the standard USB 2.0 portable drive, the Buffalo MiniStation™ USB 3.0 (HD-PCTU3) is an attractive option. Built with cutting edge USB 3.0 technology, this stylishly white (or black) lightweight USB storage device is a must have for anyone who wants the latest technology while on the move.

Short summary description Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black:
This short summary of the Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation USB 3.0, 1.02 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black:
This is an auto-generated long summary of Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black based on the first three specs of the first five spec groups.

Buffalo MiniStation USB 3.0. HDD capacity: 1.02 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
1.02 TB
Type
HDD
Ports & interfaces
USB data transfer rates
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Card reader integrated
No
Features
Product colour *
Black
Housing material *
Plastic
Plug and Play
Yes
On/off switch
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Features
Linux operating systems supported
Yes
Power
Bus powered *
USB
Bus power
5 V
External power adapter
No
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
77 mm
Depth
114 mm
Height
17 mm
Weight *
150 g
Packaging data
Carrying case
No
Bundled software
SecureLockMobile
Other features
SSD support
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 06:34:20
Uk has collected 12 expert reviews for Buffalo MiniStation USB 3.0 external hard drive 1.02 TB Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2013-04-01 06:34:08
Our first contender is Buffalo, with two drives: the MiniStation and the MiniStation Plus. Although the names suggest variations on a theme, the two drives look quite different: the MiniStation is almost featureless but for a piercing cyan strip along...
Bottom line See how the Buffalo MiniStation fares against other USB 3.0 portable hard drives on the market...
67%
expertreviews.co.uk
Updated:
2013-04-01 06:34:12
Buffalo’s MiniStation portable drive is reasonably compact considering it holds a 500GB 2½in hard disk. Its glossy finish picked up fingerprints almost instantly and we weren’t too confident of its durability in the event of a slightly knock or bump. L...
Bottom line It comes with plenty of software but slow performance means the MiniStation isn’t a particularly great-value disk...
40%
digitalversus.com
Updated:
2013-04-01 06:34:16
Among the software supplied by Buffalo Technology you'll find Turbo PC, which speeds up file transfer. It's actually just a RAM drive program that uses part of your PCs RAM as buffer memory during file transfer—bit like a kind of cache. In practice, it...
Good Capacity (500 GB and 1 TB versions available), Performances and USB 3.0 compatibility, Compact...
Bad Performances over USB 3.0 on the lower side of average, notably random write speed, Casing seems fragile...
Bottom line In spite of its slightly low random write speeds, the 1 TB Buffalo Technology MiniStation is still a decent enough USB 3.0 external hard drive. Its main selling point is its large storage capacity...
80%
apcmag.com
Updated:
2014-08-31 01:54:59
Although hardware encryption was once a common feature in external hard drives, it appears most drive vendors have largely abandoned it in lieu of software solutions. Not so Buffalo. Many of its external drives (including this one) come with integrated...
80%
Laptopmag.com
Updated:
2013-04-01 06:34:15
The Buffalo MiniStation Stealth USB 3.0 drive gives you a lot for $125. It comes with numerous apps, including 128-bit software encryption, a good backup app, and extra utilities for boosting transfer speed. Add all of this up and you've got an excelle...
Good Fastest file transfers yet, Easy to back up files, Included encryption and Turbo Copy app, Blue activity light is easy to see...
Bad Not the sleekest design, Setup program requires frequent restarts, Backup app looks a bit dated...
Bottom line We prefer the well-designed apps included with the Western Digital drive, and both the LaCie and Iomega drives felt better constructed. However, the $125 Buffalo MiniStation Stealth gets good marks due to its generally fast speed and intuitive backup a...
70%