location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Thunderbolt 128 GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Thunderbolt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PA128TU3S-EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4981254003497 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
External Solid State Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation Thunderbolt 128 GB Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB Silver
  • - Read speed: 370 MB/s Write speed: 250 MB/s
  • - Micro-USB B Thunderbolt technology
Long product name Buffalo MiniStation Thunderbolt 128 GB Silver :
The long product name of Buffalo MiniStation Thunderbolt 128 GB Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA III, 128GB, 10Gb/s, USB 3.0, Thunderbolt
More>>>
Buffalo MiniStation Thunderbolt 128 GB Silver:
The official description of Buffalo MiniStation Thunderbolt 128 GB Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thunderbolt (10GBps) Interface. Two times faster Interface speed than USB 3.0.

Buffalo Technology’s MiniStation Thunderbolt™ Portable SSD offers amazing speed with an extremely fast Thunderbolt™ connection and Solid State Drive - all in a lightweight and compact aluminum body.

MiniStation Thunderbolt™ connection “Read” performance can reach above 370MB/s and “Write” performance above 250MB/s. The Thunderbolt™ (10 GBps) interface is twice as fast as USB 3.0.

Apple friendly
The MiniStation Thunderbolt™ Portable SSD can be formatted to support both PC and Mac® making it a great portable storage solution for any device. Native Compatibility with Mac OS X Time Machine also makes it an ideal solution for backup with Mac computers.

Bus powered
Bus-powered, the MiniStation Thunderbolt™ Portable SSD requires no additional power supply and is easy to carry. Just plug the portable SSD body with the included Thunderbolt Cable* onto your Mac. Housed in a sleek aluminum body with a transparent frosted top, the design feels luxurious. MiniStation Thunderbolt™ Portable SSD features an indirect disk access LED indicator on the underside that tastefully illuminates its supporting surface.

With the MiniStation Thunderbolt™ Portable SSD on the move, you can transfer digital content faster, simplify connections between devices, maintain compatibility with nearly any device and enjoy new ways to use portable storage.

Short summary description Buffalo MiniStation Thunderbolt 128 GB Silver:
This short summary of the Buffalo MiniStation Thunderbolt 128 GB Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation Thunderbolt, 128 GB, Micro-USB B, 3.2 Gen 1 (3.1 Gen 1), 370 MB/s, Silver

Long summary description Buffalo MiniStation Thunderbolt 128 GB Silver:
This is an auto-generated long summary of Buffalo MiniStation Thunderbolt 128 GB Silver based on the first three specs of the first five spec groups.

Buffalo MiniStation Thunderbolt. SSD capacity: 128 GB. USB connector: Micro-USB B, USB version: 3.2 Gen 1 (3.1 Gen 1). Read speed: 370 MB/s, Write speed: 250 MB/s. Product colour: Silver

Solid state drive
Interface
Serial ATA III
SSD capacity *
128 GB
Read speed *
370 MB/s
Write speed *
250 MB/s
Ports & interfaces
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Thunderbolt technology *
Yes
Wi-Fi *
No
Features
Product colour *
Silver
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Features
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
80.5 mm
Depth
130 mm
Height
23 mm
Weight
260 g
Other features
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:58:25
Uk has collected 48 expert reviews for Buffalo MiniStation Thunderbolt 128 GB Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
hardwareheaven.com
Updated:
2013-05-06 05:58:24
So it is always great when we see a portable drive that contains an SSD and uses USB 3.0, both of which should remove the USB 2.0 connector and mechanical drive bottlenecks which we regularly see. Thats where the MiniStaion SSD Edition enters, but Buff...
0%
macworld.co.uk
Updated:
2013-05-06 05:58:24
It’s good to see Buffalo producing more products specifically for the Mac. Back in January we reviewed its MiniStation Thunderbolt, which was a neat little hard drive equipped with both Thunderbolt and USB 3.0 interfaces. This month they’ve come up wit...
Good High-speed SSD drive with both Thunderbolt and USB 3.0 interfaces...
Bad not much difference between USB 3.0 and Thunderbolt interfaces...
80%
techradar.com
Updated:
2013-12-19 14:07:32
The Buffalo MiniStation Thunderbolt is another entry in the growing list of devices which use the newish Thunderbolt port. If you've got a recent MacBook Air then you'll have Thunderbolt connectivity, but if you have a PC then things are a bit trickier. M...
Good Low price compared to other Thunderbolt drives, Reasonably fast, Great design, Time Machine compatibility...
Bad Standard hard drive limits speed, No second Thunderbolt port...
Bottom line Overall the Buffalo MiniStation Thunderbolt is a decent Thunderbolt drive that performs well, but doesn't do enough to justify the upgrade if you're a PC user, thanks to the bottleneck created by using a standard hard drive.However, it is still a lot chea...
70%
macworld.com.au
Updated:
2013-12-19 14:07:32
Thunderbolt drives are still pretty expensive but they are starting to become more common now, so hopefully the arrival of drives such as Buffalo’s new MiniStation Thunderbolt will help to bring prices down.The MiniStation Thunderbolt is a neatly desig...
Good Fast and compact portable drive, with Thunderbolt and USB 3.0 interface...
Bad Expensive; no bundled software, $279 (500GB); $329 (1TB)...
80%
macworld.co.uk
Updated:
2013-12-19 14:07:32
Thunderbolt drives are still pretty expensive but they are starting to become more common now, so hopefully the arrival of drives such as Buffalo’s new MiniStation Thunderbolt will help to bring prices down. The MiniStation Thunderbolt is a neatly desi...
Good fast and compact portable drive, with Thunderbolt and USB 3.0 interface...
Bad expensive, no bundled software...
Bottom line The MiniStation Thunderbolt performs well, but like all Thunderbolt drives it is very expensive and many people may prefer to opt for a more affordable USB 3.0 drive instead. However, it's a good option for people who require a fast, portable drive that t...
80%
expertreviews.co.uk
Updated:
2013-12-19 14:07:32
As its name suggests, Buffalo’s MiniStation Thunderbolt uses Intel’s Thunderbolt interface to double the amount of available bandwidth compared to its secondary USB3 interface. However, it uses a 500GB mechanical hard disk rather than an SSD, so Windows u...
Bottom line Thunderbolt seems overkill for a 5,400RPM disk, although it may find a niche with Apple fans...
60%
hardwarezone.com.sg
Updated:
2013-12-19 14:07:33
Since the introduction of USB 3.0 in 2008, there have been a slew of portable 2.5-inch, SuperSpeed USB 3.0 based storage drives that offer a variety capacity points while offering transmission speeds up to a maximum of 5Gbps, which can give you up to 400M...
Good Dual interface offerings makes it versatile, Decent USB 3.0 performance...
Bad Expensive, Bulky for a portable drive, No Thunderbolt daisychain capability, Thunderbolt has no advantage on basic HDDs...
65%
tweaktown.com
Updated:
2014-03-20 01:19:52
With the invention of the Thunderbolt interface, portable storage solutions have begun to transition allowing for increased performance, and even more than what we saw from USB 3.0. The Thunderbolt interface allows for users of Macintosh computers the muc...
90%
micromart.co.uk
Updated:
2014-03-21 01:17:46
As you'd expect from the clean white exterior and Thunderbolt support, the Buffalo Ministation Thunderbolt is a product aimed at Mac users. If there were any doubts, the fact that it arrives formatted for Macs dispels them. This presumably explains why it...
50%
techradar.com/au/
Updated:
2014-04-14 01:17:55
The Buffalo MiniStation Thunderbolt is another entry in the growing list of devices which use the newish Thunderbolt port. If you've got a recent MacBook Air then you'll have Thunderbolt connectivity, but if you have a PC then things are a bit trickier.Mo...
Good Low price compared to other Thunderbolt drives, Reasonably fast, Great design, Time Machine compatibility...
Bad Standard hard drive limits speed, No second Thunderbolt port...
Bottom line Overall the Buffalo MiniStation Thunderbolt is a decent Thunderbolt drive that performs well, but doesn't do enough to justify the upgrade if you're a PC user, thanks to the bottleneck created by using a standard hard drive. However, it is still a lot ch...
70%
hardwareheaven.com
Updated:
2014-07-16 01:25:10
In the world of portable storage generally drives use USB 2.0, some use USB 3.0 and although they are an option products which use either eSATA and Firewire are much rarer. It is easy to understand why though, with USB being the most available interconnec...
0%
macworld.co.uk
Updated:
2015-02-22 01:35:49
Buffalo Technology's MiniStation Thunderbolt joins a short list of portable flash drives that accommodate both Thunderbolt and USB 3.0 connections. That adds welcome versatility, enabling connection to Windows PCs with their ‘5 Gb/s' USB 3.0 ports, while...
Good dual Thunderbolt and USB 3.0 ports, cool looks and tactile casework...
Bad retarded even by standards of other slow Thunderbolt portable drives, expensive...
Bottom line Portable Thunderbolt flash drives are still failing to live up to performance expectations, and the Buffalo is no exception. Its looks and tactility will recommend it to anyone taken by its neat form, but at £295 – or 115 pence per gigabyte – faster and c...
60%
bit.com.au
Updated:
2015-02-22 01:35:51
Thunderbolt is the name used for a technology used to connect external hard drives and other devices to your computer (your computer and the device must both have Thunderbolt ports). It's expensive, but if you work professionally with very big files, it...
67%
gadgetspeak.com
Updated:
2016-02-13 03:57:53
Not the smallest 500GB drive around, however it will sit happily on your desk and is still small enough to travel with you in a case or bag. The coverage from me for Apple products is small and rarely goes beyond various ‘i' items. Here however the white...
0%
HEXUS.net
Updated:
2016-12-01 05:52:31
Portable Thunderbolt 2013 is shaping up to be the year that Thunderbolt, a nascent hardware interface, is outfitted to mainstream external-storage and display devices. Providing PCI-Express speeds and a DisplayPort interface, with up to 10W of DC power do...
Good Can be supremely fast, Excellent build quality, Thunderbolt and USB 3.0ready...
Bad Feels expensive; should be below £150, SSD writing speed isn't the best...
Bottom line Buffalo understands that getting the most out of portable external storage requires pairing a fast SSD with an enclosure sporting a Thunderbolt interface. The firm does precisely this with its MiniStation Thunderbolt Portable SSD by housing a Micron/Cruc...
70%
chip.com.my
Updated:
2016-12-01 05:52:31
Thunderbolt. One word to denote speed and performance, along with our undying excitement. With the bevy of Thunderbolt-supporting Intel motherboards made available now, it's hard to ignore the term. Even harder to ignore are Thunderbolt devices, such as t...
Good Clean, solid built, Thunderbolt and USB3.0 support, Excellent speeds...
Bad No bundled software, No FireWire support...
Bottom line Without a doubt, the great transfer speeds and solid build easily makes the Buffalo MiniStation Thunderbolt a force to be reckoned with. You may miss the lack of FireWire support and the few preloaded software that would've been useful, but as a Thunderb...
0%
hardwarezone.com.ph
Updated:
2016-12-01 05:52:31
Since the introduction of USB 3.0 in 2008, there have been a slew of portable 2.5-inch, SuperSpeed USB 3.0 based storage drives that offer a variety capacity points while offering transmission speeds up to a maximum of 5Gbps, which can give you up to 400M...
Good Dual interface offerings makes it versatile, Decent USB 3.0 performance...
Bad Expensive, Bulky for a portable drive, No Thunderbolt daisy-chain capability, Thunderbolt has no advantage on basic HDDs...
Bottom line Like its soft and muted exterior, the Buffalo MinStation Thunderbolt performance on its Thunderbolt interface wasn't outstanding.We applaud the efforts of Buffalo in their efforts to bring Thunderbolt to the masses in the form of this portable HDD drive t...
65%
tbreak.ae
Updated:
2016-12-01 05:52:31
Since Apple was the first company to release a Thunderbolt supporting product, on their MacBook Pros, it comes as no surprise that most external HDD manufacturers are making their drives specifically for Macs. Today we’ll be looking at the Buffalo 500G...
Good Excellent speeds on both Thunderbolt and USB 3.0 and neat design...
Bad Relatively slow hard drive doesn't take advantage of Thunderbolt so both USB 3.0 & Thunderbolt speeds are identical.
Bottom line There’s no doubt that the Buffalo 500GB MiniStation Thunderbolt is a very capable and very fast drive. The only downside, if you can consider it as such, is that the internal 2.5-inch drive is what actually limits the performance of Thunderbolt, so muc...
80%
xbitlabs.com
Updated:
2013-05-19 17:08:37
Developed by Intel, the high-speed Thunderbolt interface was introduced in Apple computers and now has reached the PC realm as well. The following can be listed as its advantages: Bidirectional dual-channel data transfer at a rate up to 10 Gbps Transfe...
Bottom line The Buffalo MiniStation Thunderbolt HD-PA1.0TU3 has a lot of advantages to offer. It is compact, easy to use (no drivers, no power adapter), and versatile. It can work with Mac OC and Microsoft Windows computers equipped not only with the newest Thund...
0%
tweaktown.com
Updated:
2013-12-19 14:07:32
With the invention of the Thunderbolt interface, portable storage solutions have begun to transition allowing for increased performance, and even more than what we saw from USB 3.0. The Thunderbolt interface allows for users of Macintosh computers the muc...
90%
maximumpc.com
Updated:
2013-12-19 14:07:32
PC users have been in a bit of a quandary about the new Thunderbolt interface from Intel. On the one hand, we’re all about maximum performance, so given its sizable speed advantage over USB 3.0, at least on paper, we’re eager to adopt it. On the other...
Good Thunderbolt cable is included; chassis seems rugged.
Bad Too expensive; Thunderbolt provides zero speed benefit over USB; 3year warranty; no software.
60%
HEXUS.net
Updated:
2013-12-19 14:07:32
Portable Thunderbolt 2013 is shaping up to be the year that Thunderbolt, a nascent hardware interface, is outfitted to mainstream external-storage and display devices. Providing PCI-Express speeds and a DisplayPort interface, with up to 10W of DC power do...
Good Can be supremely fast, Excellent build quality, Thunderbolt and USB 3.0ready...
Bad Feels expensive; should be below £150, SSD writing speed isn't the best...
Bottom line Buffalo understands that getting the most out of portable external storage requires pairing a fast SSD with an enclosure sporting a Thunderbolt interface. The firm does precisely this with its MiniStation Thunderbolt Portable SSD by housing a Micron/Cruc...
70%
storagereview.com
Updated:
2013-12-19 14:07:32
The Buffalo MiniStation Thunderbolt/USB portable HDD is a relatively inexpensive way of carrying a lot of data in a small package without having to worry too much about how you're going to connect it to your computer. It was previewed last summer and is c...
Good Pricing, Styling, especially for Mac users, Everyday portability and cross-OS capable...
Bad Single Thunderbolt interface complicates daisy-chaining, Thunderbolt and USB3.0 interface overkill for drive speed...
Bottom line The Buffalo MiniStation Thunderbolt/USB is is a low-cost physically attractive middle-of-the-road drive that features both state-of-the-art peripheral interfaces. Format the drive as an NTFS volume and it makes for a good drive for passing large files bet...
0%
pcmag.com
Updated:
2013-12-19 14:07:32
The Buffalo MiniStation Thunderbolt Portable HDD (HD-PA1.0TU3) ($229.99 list)$314.17 at Amazon is a 1TB portable hard drive aimed squarely at people who have bought a Mac in the last year or so. Its big claim to fame is putting both USB 3.0 and Thunderbol...
Good Thunderbolt and USB 3.0 without adapters. Includes USB and Thunderbolt cables. Safety circuitry for USB and Thunderbolt connectors.
Bad Some price premium. No Thunderbolt passthrough...
Bottom line Since a significant portion of Apple's MacBook line now uses lower capacity flash storage, you'll need a place to put your large media files. The Buffalo Ministation Thunderbolt has a price premium over a plain USB 3.0 drive, but you'll get the much fast...
80%
the-gadgeteer.com
Updated:
2013-12-19 14:07:33
All the Macs we have in our house have Thunderbolt ports on them that don’t really get used, because other than the Thunderbolt Display from Apple, there haven’t been a lot of Thunderbolt accessories on the market for general home use. I did do a revi...
Good Works with Mac or Windows computers (comes formatted for Mac, but can be reformatted for Windows), - Has both USB 3.0 and Thunderbolt interfaces, - Comes with both USB 3.0 and Thunderbolt cables, - Lightweight and small - easy to carry in your bag, - Bus-powered, so doesn't require a power outlet...
Bad Doesn't seem to operate at true Thunderbolt speeds, - Can get hot during use...
0%
chipchick.com
Updated:
2013-12-19 14:07:33
But before we get into the design of the Buffalo MiniStation Thunderbolt drive, it's worth mentioning Seagate also makes a USB 3.0 portable hard drive with Thunderbolt support. But the Thunderbolt support is only available if you buy a bulky add-on adapte...
Good Noise Canceling Works, Comfortable, Different Length Cables, Tough Carrying Case Included, Airplane Adapter included...
Bad Gets Greasy, No Control Button/Mic...
0%
techworld.com
Updated:
2013-12-19 14:07:33
Buffalo Technology's MiniStation Thunderboltdrive is a plug-and-play, portable, external hard drive that boasts both Thunderbolt and USB 3.0 connectivity.The MiniStation comes pre-formatted for Mac and is Time Machine compatible, so backing up your da...
Bottom line If you are looking for a portable, plug and play drive with the newest connectivity options, this drive has your name on it. If you have a late 2011 Mac with Thunderbolt, or a 2012 model that supports USB 3.0 and Thunderbolt, this drive will be great...
0%
pcworld.in
Updated:
2013-12-19 14:07:33
Buffalo Technologys drive is a plug-and-play, portable, external hard drive that boasts both Thunderbolt and USB 3.0 connectivity. The MiniStation comes pre-formatted for Mac and is Time Machine compatible, so backing up your data is a breeze; take no...
0%
tbreak.com
Updated:
2013-12-19 14:07:33
Since Apple was the first company to release a Thunderbolt supporting product, on their MacBook Pros, it comes as no surprise that most external HDD manufacturers are making their drives specifically for Macs. Today we’ll be looking at the Buffalo 500G...
Good Excellent speeds on both Thunderbolt and USB 3.0 and neat design...
Bad Relatively slow hard drive doesn't take advantage of Thunderbolt so both USB 3.0 & Thunderbolt speeds are identical.
Bottom line There’s no doubt that the Buffalo 500GB MiniStation Thunderbolt is a very capable and very fast drive. The only downside, if you can consider it as such, is that the internal 2.5-inch drive is what actually limits the performance of Thunderbolt, so muc...
80%
anandtech.com
Updated:
2013-12-19 14:07:37
Back when Thunderbolt (then Intel Lightpeak) was optical, I was actively involved in covering the interface, partly out of professional curiosity due to my optical background, partly because I sincerely believe optical interfaces are an inevitable pa...
0%
computershopper.com
Updated:
2013-12-19 14:07:37
Apple's and Intel's speedy Thunderbolt interface garnered a lot of attention when it first debuted in the former's MacBook Pro laptops in early 2011—with good reason. The interface has the potential to deliver up to 10Gbps of data throughput over a single...
Good Speedy performance over both USB 3.0 and Thunderbolt interfaces, Cables for both interfaces included in the box...
Bad Twice as expensive as many non-Thunderbolt USB 3.0 drives of same capacity...
Bottom line Buffalo's speedy MiniStation portable hard drive complements MacBooks nicely and includes both Thunderbolt and USB 3.0 interfaces on the same drive, but it's not significantly faster using either interface versus the other. Unless you really need both co...
70%
techcrunch.com
Updated:
2013-12-30 09:08:03
gadgets Reviewing a drive isn’t very exciting. What can you say? “It contains a storage medium, is small, and surprisingly light.” Thankfully, the Buffalo MiniStation Thunderbolt can add one important point to that litany of mundanity – a Thunderbolt p...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)