location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation 500GB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation 500GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PCF500U3B-EU show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo MiniStation 500GB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" Serial ATA
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name Buffalo MiniStation 500GB external hard drive Black :
The long product name of Buffalo MiniStation 500GB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB Ministation Portable Hard Drive, USB 3.0, 5Gbit/s, 165g, Black
More>>>
Buffalo MiniStation 500GB external hard drive Black:
The official description of Buffalo MiniStation 500GB external hard drive Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buffalo Technology’s new MiniStation™ Portable Hard Drive series are sleek and lightweight portable USB Storage devices, utilising cutting edge USB 3.0 technology in a new, slim form factor.

The new MiniStation™ brings you the Buffalo quality you know and trust in a small, attractive, and affordable package. In addition to its good looks, users will be impressed with the new MiniStation’s high speed data transfer via USB3.0.

This MiniStation™ series also includes the Buffalo Tools software TurboPC EX that boosts performance and accelerates the read and write speeds of both your Windows PC and your new Buffalo MiniStation™.

Buffalo Technology’s new MiniStation™ is available with 500GB, 1TB, and 2TB capacities. All are available in black; 1TB capacity is also available in white.

Turbo speed boost
The combination of a SuperSpeed USB 3.0 interface and TurboPC EX utility makes file transfers blazingly fast.

Upgrading to USB 3.0
Upgrade to USB 3.0 by using a Buffalo USB 3.0 Interface ExpressCard for desktop (IFC-PCIE2U3) or laptop (IFCEC2U3UC), or via an existing USB 3.0 port.

USB powered
No external power supply needed!

Sleek and slim
The MiniStation™ is slim and lightweight, and comes with a choice of two colors — stylish white or
dignified black.

Buffalo Tools
Enhance your PC transfer performance and back up your important digital assets with the Buffalo Tools for Windows.

Connect and go
Simply plug the MiniStation™ into the USB and play; no drivers required.

Short summary description Buffalo MiniStation 500GB external hard drive Black:
This short summary of the Buffalo MiniStation 500GB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation 500GB, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation 500GB external hard drive Black:
This is an auto-generated long summary of Buffalo MiniStation 500GB external hard drive Black based on the first three specs of the first five spec groups.

Buffalo MiniStation 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Hard drive
HDD size *
2.5"
HDD capacity *
500 GB
Interface
Serial ATA
Type
HDD
Ports & interfaces
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Fingerprint reader
No
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Power
Bus powered *
USB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
76 mm
Depth
115 mm
Height
11.5 mm
Weight *
165 g
Packaging data
Warranty card
Yes
User guide
Yes
Bundled software
Buffalo Tools
Other features
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)