location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264645907
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VE2812T user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends HDMI or VGA signals over a single Cat 5e/6/6a cable
  • - HDMI (3D, Deep color, 4K); HDCP compatible
  • - Superior video quality:
  • - • 4K / 1080p at distance up to 100 m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - • VGA 1600 x 1200 and 1920 x 1200 up to 100 m via a Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable
  • - Supports HDBaseT Long Reach Mode – up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p
  • - Supports Auto Switch – the VE2812T automatically switches to a newly plugged-in source
  • - Functions as a switch or a converter :
  • - • A Switch: Connects two sources (HDMI or VGA)
  • - • A converter: Applies receivers with different interface (DVI, DisplayPort, or HDMI)
  • - RS-232 Channel Transmission – allows you to connect to serial terminals or serial devices, such as touch screens and barcode scanners
  • - Compatible Receivers – VE2812R, VE1812R, VE811R, VE814AR, VE801R, VE802R, VE601R, VE901R, or future ATEN HDBaseT Receivers
  • - Plug-and-play with no software installation required
  • - Rack mountable
  • - Built- in 8KV / 15 KV ESD protection
Long product name ATEN VE2812T AV extender AV transmitter Black :
The long product name of ATEN VE2812T AV extender AV transmitter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI & VGA HDBaseT Transmitter (4K@100m) (HDBaseT Class A)
More>>>
ATEN VE2812T AV extender AV transmitter Black:
The official description of ATEN VE2812T AV extender AV transmitter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VE2812T is a transmitter for sending VGA (with audio) and HDMI signals up to 100 m over a single Cat 5e/6/6a or ATEN 2L-2910 Cat 6 cable. The VE2812T guarantees reliable transmission of HDMI signals, supporting 3D, Deep Color, and embedded HD lossless audio formats. It also ensures transmission of VGA (with audio) at distance up to 100 m. In addition, it supports Long Reach Mode up to 150 m via a single Cat 5e/6 cable at resolutions up to 1080p.

For utility flexibility, the VE2812T can serve as a video switch by connecting two sources and distribute them to an identical output. The VE2812T is recommended to be deployed in paired with the VE2812R. The VE2812R can carry on IR/RS-232 from the VE2812R to theVE2812T, allowing users to remotely control the VE2812T unit through RS-232 command mode via input port switching. The solution is deal for a variety of settings,such as meeting rooms, digital educational environment or wherever high video quality is required.

Short summary description ATEN VE2812T AV extender AV transmitter Black:
This short summary of the ATEN VE2812T AV extender AV transmitter Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812T, 4096 x 2160 pixels, AV transmitter, 100 m, Wired, 3D, HDCP

Long summary description ATEN VE2812T AV extender AV transmitter Black:
This is an auto-generated long summary of ATEN VE2812T AV extender AV transmitter Black based on the first three specs of the first five spec groups.

ATEN VE2812T. Type: AV transmitter, Maximum resolution: 4096 x 2160 pixels, Cable types supported: Cat5, Cat5e, Cat6, Cat6a. Connectivity technology: Wired, Audio input: 3.5mm. Operating voltage: 5 V, Power consumption (typical): 3 W. Dimensions (WxDxH): 123 x 143.2 x 30 mm, Weight: 470 g

Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat5, Cat5e, Cat6, Cat6a
Maximum transfer distance
100 m
Electrostatic Discharge (ESD) protection
15 kV
LED indicators
Yes
Supported video modes
1080p, 2160p
Bandwidth
10.2 Gbit/s
Bandwidth
340 MHz
HDCP
Yes
Material
Metal
3D
Yes
Consumer Electronics Control (CEC) support
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
RJ-45 input ports
1
HDBaseT port
Yes
HDMI in
1
VGA (D-Sub) ports quantity
1
Audio input
3.5mm
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
3 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
123 x 143.2 x 30 mm
Weight
470 g
Packaging content
AC adapter included
Yes
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814AR AV extender AV receiver Black ATEN VE814AR AV extender AV receiver Black
(show image)
VE814AR VE814AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE814A AV extender AV transmitter & receiver Black ATEN VE814A AV extender AV transmitter & receiver Black
(show image)
VE814A VE814A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE811R AV extender AV receiver Black ATEN VE811R AV extender AV receiver Black
(show image)
VE811R VE811R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE1812R AV extender AV receiver Black ATEN VE1812R AV extender AV receiver Black
(show image)
VE1812R VE1812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601R AV extender AV receiver Black ATEN VE601R AV extender AV receiver Black
(show image)
VE601R VE601R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802R AV extender AV receiver Black ATEN VE802R AV extender AV receiver Black
(show image)
VE802R VE802R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) ATEN HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B)
(show image)
VE801R HDMI Receiver only over 1 CAT5e/6 Cable (70m) ,4K / HDBaseT-Lite (Class B) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)