location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G751JY-T7036H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G751JY-T7036H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659864356
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-4860HQ 2.4 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 32 GB DDR3L-SDRAM 1600 MHz
  • - 2.51 TB HDD+SSD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 980M 4 GB Intel® Iris™ Pro Graphics 5200
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 230 W
  • - Windows 8.1
Long product name ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black :
The long product name of ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel core i7-4860HQ (2.4GHz, 6M Cache), 32GB DDR3, 2000GB HDD + 512GB SSD, Intel HD Graphics 4600 + NVIDIA GeForce GTX 980M, Gigabit Ethernet, WLAN 802.11 a/ac/b/g/n, WebCam, Windows 8.1
More>>>
ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
The official description of ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unbeatable gaming laptop with TurboMaster overclocking
G751 is an unbeatable gaming laptop thanks to its 4th-gen Intel® Core™ i7 processor and NVIDIA® GeForce® GTX graphics, with TurboMaster technology for stable GPU overclocking and ROG AudioWizard-enhanced audio for immersive gaming. Its intelligent dual-fan cooling system keeps everything cool even in the heat of battle, and special keys let you access Steam or share memorable gaming moments with the world!

Designed to get you in the game
With its aluminum finish and illuminated ROG logo, there’s no doubting the ROG G751’s gaming DNA. You’ll be immersed in a Full HD gaming world through a 178-degree wide-view angle display with an anti-glare coat; while an ergonomically-angled keyboard ensures no fatigue during marathon gaming sessions. There’s even special Game Keys for Steam, gameplay recording, and macros.

Awesome gaming performance
The quad-core Intel® i7 processor gives you the gaming performance you need without sacrificing efficiency, while gaming-grade NVIDIA® GeForce® GTX graphics satisfies the most hardcore gamer’s need for supreme visuals. ASUS TurboMaster Technology provides simple and stable real-time GPU overclocking; while an intelligent dual-fan cooling system ensures ROG G751 withstands the demands of high performance gaming.

Geared for incredible gaming experiences
Intel® Thunderbolt™ technology provides ultra-fast graphics and data transmission via a single connection; while GameFirst III optimizes networks to give you smooth, lag-free online gameplay. ROG G751 has a Full HD IPS display that gives you incredible levels of detail. It also has ASUS Trinity Display technology so you can hook the ROG G751 to up to three displays for multi-display gaming set-ups.

Realistic, immersive
in-game audio
SonicMaster completely immerses you in high quality in-game audio, with MaxxAudio, a professional-grade processing tool, and ROG Audio Wizard giving you several preset audio modes suited for different gaming genres for total mastery over in-game sounds.
ROG G751 also includes Bass Eye – an internal subwoofer that’s perfectly balanced with the rest of the notebook for added low-frequency impact.

ASUS WebStorage
With ASUS WebStorage, your personal stuff is always with you on any internet-connected device. Your files are synchronized between all your devices, so you always have instant access to the latest versions. WebStorage offers you easy storage, sharing, and syncing of everything from business presentations to personal photo albums and your favorite music or movie files.

Exclusive ROG Gaming Accessories
Maximize your game with Republic of Gamers accessories. Packed with the right features, these optional accessories enhance your gaming experience.

Short summary description ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
This short summary of the ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG G751JY-T7036H, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 2.51 TB

Long summary description ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black:
This is an auto-generated long summary of ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black based on the first three specs of the first five spec groups.

ASUS ROG G751JY-T7036H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4860HQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2.51 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4860HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.4 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1364
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4800 Mobile series
Processor codename
Crystal Well
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
2.51 TB
Storage media *
HDD+SSD
HDD capacity
2 TB
HDD speed
7200 RPM
HDD size
2.5"
SSD capacity
512 GB
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 980M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® Iris™ Pro Graphics
On-board graphics card model *
Intel® Iris™ Pro Graphics 5200
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
2 GB
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0xD26
Audio
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt ports quantity
1
Headphone outputs
2
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Windows keys
Yes
Software
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.65 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1BP
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
76089
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
6000 mAh
Power
AC adapter power
230 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9.23 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
No
Weight & dimensions
Width
416 mm
Depth
318 mm
Height (front)
2 cm
Height (rear)
5.3 cm
Weight *
4.8 kg
Other features
AC adapter included
Yes
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Source Testseek summary Average rating
Reviews
Updated:
2015-02-01 01:57:40
Uk has collected 79 expert reviews for ASUS ROG G751JY-T7036H laptop Intel® Core™ i7 i7-4860HQ 43.9 cm (17.3") Full HD 32 GB DDR3L-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce® GTX 980M Windows 8.1 Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
eteknix.com
Updated:
2015-02-01 01:57:40
With every incarnation of Next-Gen mobile GPU releases there is always a high-end selection from each major manufacturer vying for the title of “World's Fastest Laptop”, “Ultimate Portable Gaming Notebook” or similar, and Asus is no stranger for aiming fo...
Good 5% Overclock on already extremely fast GTX 980, PCIE HDD is blisteringly fast, “User Service Bay” for upgrading parts without affecting warranty, Aggressive aesthetic design, improved on previous generations, Competitive pricing for top end hardware, Supp...
Bad Battery is non-removable (not accessible via the “User Service Bay”), Livestream and Steam keys are in a silly place, easy to press them instead of Esc meaning you occasionally get alt-tabbed out of game until you get used to it, Poor battery life due to...
Bottom line PricingFor a penny under £2000 at Overclockers UK you certainly do get a lot of hardware for your money, especially when compared against the likes of Alienware. The G751JY offers a viable option for those seeking the most powerful components on the marke...
0%
Digitaltrends.com
Updated:
2015-02-01 01:57:40
Nvidia's new GTX 980M and GTX 970M are the most impressive mobile GPUs to come along in years. Each offers a significant boost in performance over its predecessor without upping power draw. The 2014 holiday season looks like it'll be a great time to buy a...
Good Attractive, but subdued exterior, Excellent keyboard and touchpad, Beautiful, accurate display, Strong performance in all areas, Incredibly quiet, even at full load...
Bad Keyboard is hard to read with backlight off, Average battery life, Bulky...
Bottom line The Asus ROG G751JY-DH71 retails at $2,500, and it's the least expensive version available that also includes the Nvidia GeForce GTX 980M GPU. This price is competitive, but it's not the knock-out value that has been offered by some previous Asus gaming...
95%
ultrabookreview.com
Updated:
2015-02-24 01:16:19
You might think there's not much Asus could have improved on their massive 17 inch gaming laptops, but you'd be wrong, and the Asus G751, the device we're going to review in this post, stands as proof.This one succeeds a model launched only a few months a...
Good beautiful and solid built, excellent display, good keyboard and trackpad, fast performance, runs cool and mostly quiet, fair price...
Bad bulky and heavy, rather poor speakers, some awkward key placement decisions, flashier than the previous generations...
Bottom line The Asus G751JY is a beast, and while it's not the fastest 17 inch gaming laptop out there, it is probably the best value for the buck you can get right now. It can handle games smoothly at maximum details, it runs fairly cool and quiet, it looks good and...
90%
techradar.com
Updated:
2015-04-09 01:12:58
The G751 is a new gaming laptop from Asus that comes loaded with high performance hardware. There's a large 17-inch IPS screen, a GeForce GTX 980M GPU, 32GB of memory, a Core i7-4860HQ quad-core chip that runs at 3.6GHz in Turbo mode, and enough storage a...
Good Nice and quiet fans, Great overall design, Good (but not top, notch) performance...
Bad A rather hefty laptop, Unimpressive battery life, Expensive...
Bottom line A good performer and great to use, the G751 ticks almost all of the right boxes...
80%
techradar.com/au/
Updated:
2015-04-09 01:12:58
The G751 is a new gaming laptop from Asus that comes loaded with high performance hardware. There's a large 17-inch IPS screen, a GeForce GTX 980M GPU, 32GB of memory, a Core i7-4860HQ quad-core chip that runs at 3.6GHz in Turbo mode, and enough storage a...
Good Nice and quiet fans, Great overall design, Good (but not topnotch) performance...
Bad A rather hefty laptop, Unimpressive battery life, Expensive...
80%
eurogamer.net
Updated:
2015-09-30 01:06:56
First off, let's talk about what you get for the price. It's a seriously hefty, but also reassuringly rugged piece of hardware - weighing in at 4.8kg, with an exterior built from hard matte plastics, and a brushed aluminium plate down its centre. It's not...
Bottom line Overall, the Asus G751JY offers something tangibly different to gaming laptops of the past. It shows that G-Sync is a match made in heaven for notebook gameplay, giving players more flexibility in the time-old tussle between visuals and frame-rate. With t...
0%
ozlaptopreviews.com
Updated:
2016-10-29 01:28:34
The Near Perfect Gaming LaptopThe Republic Of Gamers line-up by Asus has been consistent in bringing the best of portable gaming experience in a minimalist design. Recreating the aesthetic appeal of brands such as Alienware, the latest offering from Asus...
Good Attractive design, formidable build quality and stylish exteriors, Excellent keyboard with smart inclination angle for comfortable typing, Sharp and wide angled display with high contrast ratio, Brilliantly quiet despite significantly high configurati...
Bad The laptop is bulky and too heavy to carry around for everyday use, Average battery life compared to standard laptops, The keyboard letters are difficult to read with the backlight turned off, The Final Verdict, The Asus ROG G751JY is in every way a fi...
Bottom line The Asus ROG G751JY is in every way a fine addition to the Republic Of Gamers line-up which has been instrumental in making portable gaming machines more popular. With a competitive price which offers great value, the ROG G751JY is no steal-deal that the...
90%
gizmodo.com.au
Updated:
2016-10-29 01:28:34
Gaming laptops are a funny breed. They're usually massive, hulking, power-hungry devices that don't offer anything substantial over a comparably priced desktop PC while also costing a hell of a lot in the first place. Now, though, there's a feature where...
Good Laptop G-Sync is amazing, Hugely powerful specs, Surprisingly quiet...
Bad Screen uniformity not perfect, No multiple SSDs, Very xpensive...
Bottom line Do you need an extremely powerful PC for Windows — including Windows 10, obviously — and you're willing to make a significant investment to get that machine? As with any laptop, extra power and performance comes at a markedly increased cost ramp-up, and t...
89%
au.pcmag.com
Updated:
2018-05-27 03:18:08
How can a high-end gaming laptop like the Asus ROG G751JY-DH72X ($2,999 as tested) beat the competition without dominating the gaming benchmark tests? By being competitive, while coming in for less money, and outclassing its competitors on a feature-by-fe...
Good Excellent 3D performance, even at extreme-quality settings, 32GB of memory, 512GB SSD + 1TB hard drive storage, Lots of ports, 802,11ac Wi-Fi...
Bad No touch screen, Middling battery life...
Bottom line It may not have absolute top gaming benchmark scores, but the Asus ROG G751JY-DH72X is a competitive high-end gaming laptop that outclasses its rivals on features and price...
80%
notebookcheck.net
Updated:
2015-02-01 01:57:40
Notebooks with the new Nvidia GeForce GTX 980M break all performance records. After the new version of the extreme gaming notebook MSI GT72 for 3,300 Euros and the thin Gigabyte P35X v3 for 2,400 Euros we now review the G751JY, the latest sibling of the R...
Good Very stylish case with a good build quality, Maintenance cover, Vivid and bright display with wide viewing angles, Thunderbolt port, 4x USB 3.0, "Gigabit WLAN", dual-band, good signal quality, Excellent input devices, Extremely fast, Good Turbo utilizatio...
Bad Heavy and bulky, Soft-touch surfaces attract fingerprints, Lid appears unstable, Replacing the battery is not easy, Fans only accessible after disassembly, No recovery DVDs, No Optimus support, and therefore unnecessarily short battery runtimes...
Bottom line Asus G751JY-T7009HWe think the Asus G751JY-T7009H is the best 17-inch gaming notebook in 2014 with a comparatively good price-performance ratio for the high-end segment. The top version of the MSI GT72 does offer more memory and ports, a RAID configuratio...
89%
hothardware.com
Updated:
2015-02-01 01:57:40
The PC laptop market is a funny place. Good laptops are fairly easy to find, but great laptops are staggeringly rare. This is true even at the boutique end of the market, where manufacturers have a tendency to choose powerful components, but cram them int...
Good GTX 980M fastest mobile GPU ever, Well balanced configuration, Quiet (for a gaming laptop), Excellent screen quality...
Bad A few odd key placements...
Bottom line Are there downsides? A tiny few. I'm not crazy about the keyboard layout or the decision to use multiple rows of special keys right above the standard Function keys, because it means I tend to whack them when I'm reaching for a hotbar instead. I'm also no...
0%
Laptopmag.com
Updated:
2015-02-01 01:57:40
Gaming laptops just got a lot more powerful. The ASUS G751JY-DH71 ($2,499 as configured, starting at $1,499) is one of the first notebooks to feature Nvidia's new Maxwell 900 series GPU, which significantly narrows the gap between laptop and desktop graph...
Good Sexy and eye-catching design, Comfortable, gamer-friendly keyboard, Bleeding-edge graphics performance, Blistering boot and transfer speeds, Runs cool and quiet when gaming...
Bad Expensive, Weak audio performance...
80%
computershopper.com
Updated:
2015-02-01 01:57:40
At $2,499, the Asus is a far cry from inexpensive. But it's more affordable than ultra-high-end gaming notebooks from the likes of Alienware and Origin , which can cost upwards of $4,000.And it backs the GTX 980M and its 4GB of video memory with an all-st...
Good Top-notch performance, Excellent screen, input devices, and speakers, Runs quietly for a gaming laptop...
Bad SSD and hard drive strangely split into four drives, Power jack is a little loose...
Bottom line Asus' latest gaming laptop is a dazzling and quiet performer, thanks to Nvidia's latest graphics chip. The screen, audio, and input devices are also impressive, and the price is right. We wish the power plug fit more snugly in the jack, but that's a quib...
80%
pcmag.com
Updated:
2015-02-08 01:10:56
How can a high-end gaming laptop like the Asus ROG G751JY-DH72X ($2,999 as tested) beat the competition without dominating the gaming benchmark tests? By being competitive, while coming in for less money, and outclassing its competitors on a feature-by-fe...
Good Excellent 3D performance, even at extreme-quality settings. 32GB of memory. 512GB SSD + 1TB hard drive storage. Lots of ports. 802.11ac Wi-Fi.
Bad No touch screen. Middling battery life...
Bottom line It may not have absolute top gaming benchmark scores, but the Asus ROG G751JY-DH72X is a competitive high-end gaming laptop that outclasses its rivals on features and price...
80%
techgage.com
Updated:
2015-04-19 03:21:33
To call ASUS' G751 a mere “gaming notebook” seems like a disservice. It's just so much more – a full-on desktop replacement that excels at gaming. In fact, with its brawny hardware, it's bound to be faster than the desktops most people reading this will o...
Bottom line The G751JY is one of the easiest products I've ever had to write a conclusion for. It helps that it packs a massive punch while managing to not do too much wrong. It's without question an excellent choice for someone who's serious about their games and...
0%
Laptopmag.com
Updated:
2015-07-22 01:05:55
Normally a laptop refresh isn't all that exciting. It's usually a slight bump in performance here or a small aesthetic change there. However, thanks to an assist from Nvidia, the updated 17-inch Asus G751JY (starting at $1,499, reviewed at $2,499) lives u...
Good Sexy, sophisticated design, Powerful graphics and overall performance, Blistering transfer speeds, Vibrant, accurate display, Runs remarkably cool and quiet when gaming...
Bad Heavy, Lacks 5th-gen Core CPU...
Bottom line The Asus G751JY combines stunning good looks and excellent gaming performance, thanks to Nvidia's G-Sync technology...
80%
hothardware.com
Updated:
2016-10-29 01:28:34
Laptops are mostly static devices. What we mean by that is, for the vast majority of laptops, what you get at the time of purchase is what you get, and that's that. Unlike a desktop system, in which each individual component is upgradeable without too muc...
Good G-Sync on the go, High quality IPS display, Strong gaming performance (hello GTX 980M), Fast storage (PCIe-based SSD), Four USB 3.0 ports, Blu-ray writer, Runs cool and quiet, Killer aesthetics, Backlit keyboard...
Bad Underwhelming battery life, Funky partition scheme, Limited access to internal components...
Bottom line You'll notice below that our list of positives is much longer than our list of negatives, the latter of which are largely nitpicks. Yes, we're perplexed at ASUS' decision to split the 256GB OS drive into two partitions, but that's easily fixed with a quic...
85%
notebookcheck.net
Updated:
2016-10-29 01:28:34
Synchronization complete. Nvidia's G-Sync technology promises a smooth gaming experience without annoying screen tearing. We could examine this feature for the first time in Asus' G751JY. Has the venerable V-Sync completed its service?...
Good Bright, high-contrast IPS screen, Moderate noise development, Generous touchpad, First-rate performance, Backlit keyboard, Decent build, Rich sound, PCIe x4 SSD, Thunderbolt, G-Sync...
Bad Battery and fan not directly accessible, Sensitive soft-touch surfaces, Slightly unfavorable interface distribution, Relatively high idle consumption, Throttling under full load, Limited opening angles, Mediocre battery life, High weight, Bulky chassis...
Bottom line The "inspection" confirmed the impressions of our first review. Of course, the G751JY has its shortcomings. In addition to the unfavorable interface positioning, the short battery life and high weight of approximately 4.2 kilograms could be listed on the...
89%
laptopmedia.com
Updated:
2016-10-29 01:28:34
ASUS G751JY is a well-known notebook for being a drastically cheaper alternative to the Alienware 17 yet offering almost the same hardware with some key features that we'd like to discuss and test in this short review. We are referring to this review as “...
Good Flawless design and build quality, Excellent keyboard and touchpad performance, Thunderbolt port, G-Sync display, Quality IPS panel, Good cooling system that keeps the chassis cool despite the high inner temperatures, Good battery life for a gaming notebo...
Bad CPU throttling at high CPU and GPU load, Heavy (4.3 kg) and bulky chassis (53 mm thick), The soft-touch plastic is too fragile and attracts fingerprints and smudges...
Bottom line The notebook features high-quality materials like soft touch plastic and brushed aluminum for the build without any cracks, holes or irregularities around the chassis. The only thing left to be perfected, however, is the size and weight of the machine. Th...
0%
hitechlegion.com
Updated:
2016-10-29 01:28:34
I don't game on my notebook so, normally, I don't purchase one with a discrete video card, but there have been times that I have wished I had something that would. I'd be able to pass a few hours chatting with friends while gaming on those long flights or...
0%
techwalls.com
Updated:
2016-12-23 01:28:13
At the time reviewing the ASUS ROG G751JY laptop, my primary machine is the MacBook Pro 15 with Retina Display. I moved to Mac 2 years ago and it is so difficult to move back to Windows because the MacBook is sleek, portable and comes with the smooth Mac...
Good Great cooling system, Solid build, Outstanding gaming performance, Super fast, Good battery life...
Bad The screen won't turn on sometimes, Too heavy and bulky, Mediocre display, Horrible speaker, Unreasonable headphone jack placement...
84%
kotaku.com
Updated:
2017-06-07 01:08:22
"You make bad decisions" said a coworker as I pulled the relatively massive Asus ROG G751JY-DH71 gaming laptop out of my backpack during a recent trip to our home office in New York City. I'm not certain I did.On a table dotted with various ultra-skinny M...
0%