ASUS logo

ASUS PG278Q LED display 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210924
Info modified on:
30 Dec 2024, 17:23:47
Short summary description ASUS PG278Q LED display 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black:

ASUS PG278Q, 68.6 cm (27"), 2560 x 1440 pixels, LED, 3D, 1 ms, Black

Long summary description ASUS PG278Q LED display 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black:

ASUS PG278Q. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Wide Quad HD. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.