location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rog Gladius
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90MP0081-B0UA00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659807957 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - World’s first mouse with 2000Hz USB polling rate support
  • - Ergonomically-designed for all right-handed grip types – ideal for FPS games
  • - Exclusive socket design for easy switch upgrades; includes 2 additional Japanese-made Omron switches
  • - Separate left and right buttons; with 2 specially-engineered, programmable ‘slide-to-press’ buttons
  • - Detachable cable and ROG travel pouch for storage and transport
  • - Built-in flash memory to save your favorite profile
  • - Exclusive ROG Armoury interface where you can program buttons, performance settings, lighting effects, and surface calibration
Long product name ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI :
The long product name of ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rog Gladius
More>>>
ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI:
The official description of ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What is Gladius?
ROG Gladius is an optical wired gaming mouse engineered with perfect right-hand ergonomics for first-person shooter (FPS) mastery! Smooth-touch materials stay cool in your hand and high-quality Mayan-patterned rubber secures your grip. With exclusive switch socket design for customizable click resistance, two-level DPI switch, ‘slide-to-press' side switches and a 6400dpi optical sensor that tracks up to 200 inches per second and 50g acceleration, the battlefield is at your mercy. Detach the cable for carrying around — lock and load!

Ergonomic design for all grip types
Right-handed comfort crafted by FPS masters!
World top pro gamers involved in design stage, back and forth to ensure the best ergonomics! The fine-tuned curves make Gladius the perfect fit for all grip-types

Every detail matters
Maximum comfort for even the longest battles
- 2 ‘slide-to-press' programmable thumb buttons with a specially engineered shape that lets you slide your thumb to trigger a press
- 6 programmable buttons
- The DPI clutch enables instant switching between two sensitivity levels:
Standard speed for everyday gaming
Extra-low speed for better aiming and accurate sniping
- Solid left and right buttons, purposely separated from the mouse body for exceptional responsiveness
- Specially-designed micro-USB cable prevents the cable dragging on desk
- Scroll wheel with an Alps® encoder for a positive stepped action
- Special steel-grey coating to minimize sweat and stickiness
- Two-sided Mayan-patterned rubber panels ensure the perfect grip

20-million-click durability
Mouse buttons that won't let you down
Gladius is manufactured with high-quality Omron® mouse switches that are good for at least 20-million presses, so you'll enjoy accurate clicks from buttons that just keep going.
We even include two additional Japanese-made Omron switches that offer different click resistance — so Gladius responds just the way you desire.

Exclusive easy-swap switch socket
Instant upgrades for customized victories
Forget soldering hassles when changing mouse switches, as ROG's exclusive socket design means you pick and fit your perfect click resistance and recoil with one simple push*

Touch-to-detach cable and ROG pouch
Bring your winning gear everywhere
Gladius comes with two USB cables. Leave the 2-meter cable on your desk for convenience and carry the 1-meter travel cable to LAN parties or internet cafés — it takes just one touch to detach either cable!

Customize your GLADIUS
Shape and store your profiles
Gladius has built-in flash memory to store your favorite profile, so it's always by your side. It also features the innovative Armoury software – allowing you to create, customize, and store unlimited profiles on your PC!

GLADIUS works perfectly with your mousepad
Calibrate to conquer
The Gladius software includes an intelligent surface-calibration tool for pixel-perfect precision. Gladius analyzes and learns the surface characteristics to hone the sensor's accuracy — and that means even better in-game responsiveness!

Short summary description ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI:
This short summary of the ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Rog Gladius, Right-hand, Optical, USB Type-A, 6400 DPI, Black

Long summary description ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI:
This is an auto-generated long summary of ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI based on the first three specs of the first five spec groups.

ASUS Rog Gladius. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 6400 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Product colour: Black

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
6400 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC/Laptop
Design
Form factor *
Right-hand
Product colour *
Black
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
126 mm
Depth
67 mm
Height
45 mm
Weight
116 g
Packaging data
Cables included
USB
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 02:00:41
Uk has collected 99 expert reviews for ASUS Rog Gladius mouse Gaming Right-hand USB Type-A Optical 6400 DPI and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
play3r.net
Updated:
2015-01-07 01:59:42
Since opening its doors in 1989, the Taiwanese technology manufacturer ASUS has gone from strength to strength. From humble beginnings as a simple motherboard manufacturer they, like other Taiwan giants, have evolved to meet the demands of the ever growin...
Good Nice ergonomics for a claw grip, – S3988 sensor is a winner overall, – Great switches all around, – Swappable cables and user upgradeable switches are awesome features to have, – Carry case is a nice bonus...
Bad Lift off height could ideally be lower, – Textured sides are still not amazingly grippy, – More colour choice for the lighting modes would be a very welcome addition, – Only having two DPI settings is not really ‘premium grade'...
Bottom line So, the Gladius had a fair amount to do to show me it deserves the price tag, what are my thoughts? Ergonomically if you use a claw grip or a palm grip with smaller hands I think you will find this mouse very comfortable. It has curves in all the right p...
80%
hardwareheaven.com
Updated:
2015-01-07 01:59:47
It would be fair to say we all know ASUS make great motherboard and graphics cards, right? Or that most of you know they have a highly regarded set of audio products? Great, well recently they launched a mouse which is designed to go the extra mile… or ma...
Bottom line As we often do, we didn't read much about the product before starting this review. Yes we knew some of the basics but going in with minimal information always gives a closer experience to the one consumers will have. In that way, the Gladius immediately i...
0%
kitguru.net
Updated:
2015-01-07 01:59:50
Most people are aware of mechanical keyboards these days, with their multiple switch options allowing a level of customisation that many other peripherals cannot match. But what if they could? That is one of the features that the ASUS ROG Gladius takes ve...
Good High end Avago ADNSS3988 sensor is smooth and accurate, Replaceable teflon feet and Omron switches (with bundled alternatives), Two cable options in box, Some back end lighting and sensor options with easy to use software, High build quality...
Bad Back end software is a bit stunted compared to others, Missing features like weight customisation, RGB lighting and other backend profile and DPI options, Price is a bit higher than we would like.
Bottom line The ASUS ROG Gladius is the kind of mouse that makes me not want to review a mouse again for a while – as I really like this one and want to keep using it. It is easily one of the most comfortable and effective gaming mice I have ever used and fits my han...
85%
Bit-Tech.net
Updated:
2015-01-07 01:59:56
The heart of this particular rodent is a 6,400 DPI optical sensor, the fastest of its type currently available that sports tracking of up to 200 inches per second and up to 50g acceleration. Optical sensors are often favoured by gamers for their smoother...
Bottom line The Asus ROG Gladius is a well built, comfortable mouse that tracks smoothly and ships with extremely easy to use software that enables some handy sensitivity and function customisations. That said, you might have expected more customisation for your mone...
81%
vortez.net
Updated:
2015-06-22 01:11:41
Using customization as a key feature for their ROG Gladius, ASUS appear to have taken note from mechanical gaming keyboards and attempted to bring this feature of modularity to their mice This isn't something we haven't seen before, the difference with AS...
Good Bundles Switches, Steel Grey Coating Gives Excellent Comfort, Potential For Future Iterations...
Bad Detachable USB Cable That Provides No Benefits...
Bottom line What ASUS has done here with the ROG Gladius is something that will hopefully become a possibility within future iterations of upcoming products. Every aspect of customizability that the mouse offers is indeed interesting but it also feels limiting in som...
0%
nasilemaktech.com
Updated:
2016-12-23 01:37:58
Mice are important in the life of any computer users – trackpads are fairly accurate but usually not as pleasant and accurate yet quick enough as a dedicated mouse – but the sensors, design, comfort and usability are all the factors are going to impact th...
Bottom line Now, what I can really say about this mouse?The best summary is that personally, I love it a lot. The ergonomic choices made on the Gladius is something to behold. Its curves are amazingly comfortable, the rubber grip is smooth yet with grooves that maint...
0%
chip.com.my
Updated:
2016-12-23 01:38:00
When you start gaming after a considerable period of time, you tend to have the urge to customise certain components to best suit your playstyle. The ASUS Gladius gaming mouse provides the required features to help you play at your best for any game.The m...
Good High portability, Highly customisable...
Bad None...
Bottom line Although there is a wide variety of gaming mice out in the market, there are few that provide the comfort and sensitivity that the ASUS Gladius provides. Gamers would find this mouse to be an interesting pick for their gaming needs.(previously published...
0%
reimarufiles.com
Updated:
2016-12-23 01:38:02
Mechanical switches has been around for so long some didn't realized that their dusty early 90's computer has a mechanical keyboard bundled with it. Now with mechanical keyboards are becoming a mainstream that some are trying to introduce the mechanical s...
0%
expertreviews.co.uk
Updated:
2020-07-02 05:06:48
Buy now from AmazonStill, that’s the only ergonomic issue worth mentioning. The ROG Gladius is largely a very comfortable mouse, its contours ideal for small and large hands alike. Both side buttons are always within easy reach, even if (like those of the...
Good Sharp sensor, Replaceable switches, Attractive...
Bad Slightly awkward thumb rest, Lacks higher-end features...
Bottom line There are even more little goodies in the box, too. A padded carrying case makes the ROG Gladius much more attractive as a travelling laptop peripheral, and if you find the 2m braided USB cable too long for such a use, it can be quickly detached and repla...
0%
cgmagonline.com
Updated:
2020-07-02 05:08:05
The Gladius is the new mouse offering from ASUS and the first to carry their prestigious Republic of Gamers badge. Moreover, it is the physical embodiment of everything I've come to trust, respect, and adore about the ROG line. Simply put, it's the best g...
Bottom line Fancy software isn't all that the Gladius brings to the party, though, as most ASUS products come with some extra goodies in the box that show just how much thought has gone into their hardware...
100%
legitreviews.com
Updated:
2015-01-07 01:59:34
ASUS has brought forward a gaming mouse that complements the Republic of Gamers product family that's sure to grab your attention with its fierce appearance, high end features, and a strangely familiar ergonomic design. The ROG Gladius is named after the...
Bottom line Though it might a be a bit disingenuous to the Razer DeathAdder, ASUS settled upon an ergonomic mouse form that works very well. The Gladius is hardly the first mouse that embraces such a design and it is arguably the most optimized claw focused shape. It...
0%
benchmarkreviews.com
Updated:
2015-01-07 01:59:43
Of course, the perfect pointing device has to be a combination of many things, plus some user preferences and of course ASUS understands this and have tried to make the Gladius a bit differently than other mice. Not only can you switch between different c...
Good Great optical sensor, Perfect button placement, Modular Omron switches, Weight distribution is adequate...
Bad Expensive, – No weight customization, – No dim option for LEDs...
Bottom line I think someone at ASUS has taken down notes from the enthusiast mouse community. Clearly the Pixart 3988 along with the Avago 3090 and 3060 are probably the best sensors out there, even though they do not support super high DPI resolutions. ASUS' choice...
90%
reviewstudio.net
Updated:
2015-02-26 01:20:05
ASUS has revealed a new line-up of RoG peripherals at Computex this year. With a bit of help, I got my hands on the new Gladius gaming mouse, and I have to say say, it's a completely different experience compared to the GX1000.ASUS, while you're one of my...
Good Great ergonomics, Swappable microswitch socket, Impressive packaging, Exhaustive & easy to use software bundle, Exceptional interior buildquality;...
Bad Noname switches for left & right, Several grip issues;...
Bottom line I found myself increasingly liking ASUS' Gladius the more I used it.It's odd how this mouse manages to be unique, even though it looks and feels exceptionally familiar. Yea, it's an enthusiast piece of technology, matching the other ROG branded hardware...
96%
thinkcomputers.org
Updated:
2015-05-01 05:00:00
When you think of ASUS's Republic of Gamers line you typically think of their motherboards and graphics cards right? Well the Republic of Gamers line is made up of much more than that and today we are going to be checking out their ROG Gladius Gaming Mous...
Good Simple & Comfortable design, Replaceable switches, Two detachable USB cables & carrying case, 6400 DPI sensor...
Bad Can only switch between two DPI's on the fly...
Bottom line All of the buttons are very responsive and of course the two main buttons use OMRON switches that are rated for 20 million clicks. The two side buttons are advertised as ‘slide-to-press', which means that you can slide your slide your finger over them for...
90%
pcper.com
Updated:
2015-05-21 01:33:20
There are a few aspects to the way a mouse feels, including the shape, surface material, and overall weight. Beyond the physical properties there is the speed and accuracy of the sensor (which also affects hand movement) and of course the mouse buttons an...
Good Great build quality and overall feel, Precise tracking, customizable sensitivity, Omron switches provide a great tactile feel, Swappable switches and USB cables, Good software experience...
Bad Not ambidextrous...
Bottom line The Gladius is a well designed gaming mouse with a great feel, precise control, and plenty of options to customize the experience. The software works as designed and allows for precise adjustment of dpi sensitivity. This thing can be incredibly fast (up t...
0%
xtremerigs.net
Updated:
2016-02-16 04:46:56
Today ladies and gents we will review the Asus ROG Gladius mouse. This is ROG's high end mouse geared towards FPS gaming users.The box is only slightly larger than the mouse but contains most of the information you need: It's somewhat hard to see however...
Bottom line Honestly they are both great mice and I've been a long term Deathadder user and fan.  I've bought two over the years and would give the Deathadder a gold award.  Having said all of this and compared the two I would still give the edge to the Gladius to wi...
94%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)