location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G30AB-DE014S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90PD0071-M02330
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black :
The long product name of ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4770K (8M Cache, 3.5GHz), 16GB DDR3, 2TB HDD + 128GB SSD, Intel HD Graphics 4600, NVIDIA GeForce GTX 780, Supermulti DVD, Gigabit Ethernet, Windows 8.1
More>>>
ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black:
The official description of ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BOOST YOUR GAME
Instant overclock full-core Intel® Core™ i7 Processor with Turbo Gear

DIVE INTO IMMERSION
Multi-screen display with NVIDIA® GeForce® and incredible SonicMaster technology

ROG QUALITY INFUSED
Stable overclocking performance through top-quality materials and stringent tests

RAGE RED AGAINST ENEMIES
The inbuilt lighting indicates the change from standard blue to overclocked red

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

BOOST YOUR GAME
Dominate the battlefield with the ROG TYTAN G30. One-click Turbo Gear overclocking allows users to dynamically overclock the G30's Intel® Core™ i7 Processor without the need to reboot. Enabling full 4-core CPU instant overclocking to reach a maximum speed of 4.1 GHz.

SonicMaster Technology
The best gaming desktops sound uses hardware and software tuning to take audio further. More immersive and impactful sonic performance helps gunshots and explosions resonate, while even the slightest footstep becomes an auditory cue for better gaming. Enjoy optimized aural immersion with your preferred speaker or headset.

Experience the highest level of gaming graphics with The NVIDIA® GeForce® GTX 680 graphics card is capable of producing smooth gameplay at the highest gaming settings and has the power to support up to four monitors plus the option to game in NVIDIA® 3D Vision Surround (Selected Model).

ROG QUALITY INFUSED
The intelligent chassis cooling is designed in such a way that cool air will be directed into the system from front grill and hot air will be exhausted out. The additional intricately-designed venting holes along the chassis aid in the overall cooling while the integrated liquid cooled CPU (Selected Model) offers efficient and silent heat dissipation. With its intelligent thermal design, integrated liquid cooling and hours of strict pre-testing, the G30 is the perfect gaming desktop for gamers.

RAGE RED AGAINST ENEMIES
ROG is dedicated to provide only the best and the most stable performance for gamers. Numerous hours are spent on stringent pre-testing and key components undergo a strict selection process. All above powerful hardware and functions are house within G30 polygonal exterior that features an intricate design chassis with inbuilt lighting control aids in the change of color from standard blue to overclocked red.

Short summary description ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black:
This short summary of the ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS G G30AB-DE014S, 3.5 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black:
This is an auto-generated long summary of ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black based on the first three specs of the first five spec groups.

ASUS G G30AB-DE014S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 780. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4770K
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.5 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2.13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
HDD capacity
2 TB
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Compatible memory cards
CF, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, Memory Stick (MS), MicroDrive, MicroSD (TransFlash), MiniMMC, MiniSD, RS-MMC, SD
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 780
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR3
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1250 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Graphics card Open GL support
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
No
S/PDIF out port
Yes
DC-in jack
No
SmartCard slot
No
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Product colour *
Black
Performance
Motherboard chipset
Intel® Z87
Audio system
SonicMaster
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8.1
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® Built-in Visuals Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR147
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
75123
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Weight & dimensions
Width *
216 mm
Depth *
544 mm
Height *
481 mm
Weight *
14.4 kg
Package width
330 mm
Package depth
600 mm
Package height
574 mm
Packaging content
Mouse included
No
Keyboard included
No
Cables included
AC
AC adapter included
Yes
Other features
Optical drives quantity
1
Form factor
Tower
Source Testseek summary Average rating
Reviews
Updated:
2016-12-01 04:32:06
Uk has collected 9 expert reviews for ASUS G G30AB-DE014S Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 780 Windows 8.1 Desktop PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%