location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ET
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET2321INTH-B031Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET2321INTH-B031Q
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 90 W
  • - Intel® Core™ i7 i7-4500U 1.8 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 1.13 TB HDD+SSD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 740M 1.02 TB Intel® HD Graphics 4400
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8.1
Long product name ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver :
The long product name of ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4500U (4M Cache, 1.8GHz), 16GB DDR3, 1000GB HDD + 128GB SSD, Intel HD Graphics 4400 + NVIDIA GeForce GT 740M 1GB, Gigabit Ethernet, WLAN 802.11 b/g/n, HD WebCam, Windows 8.1
More>>>
ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver:
The official description of ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uncompromising Performance
Do your everyday tasks faster and smoother
Embrace the world of high efficiency thanks to the latest technology

Powerful Intel dual-core processor
Powered by the all-new 4th generation Intel® Core™ i7 processor, the ET2321 Series consumes less energy, but still delivers outstanding performance. Switch seamlessly between applications for effortless multitasking of Web surfing, animated-PowerPoint making and home video creating; spend less time waiting when doing demanding tasks, thanks to Intel® Turbo Boost Technology 2.0 that delivers an automatic burst of speed whenever it's required. The ET2321 Series meets all your needs.

Advanced NVIDIA GeForce graphics
The ASUS ET2321 Series features new NVIDIA Kepler graphics architecture that delivers up to 40% faster graphics performance than the previous generation. It lets you preview and create HD video faster, save more time when sharing high-quality photos with friends, and enjoy smoother animation as well as better responsiveness when playing the latest games.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users rank ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others1. Additionally, PC Mag has recognized ASUS as the leading brand of choice with their Reader's Choice award2.

Stunning 23-inch IPS Display
Immerse yourself in vibrant high-definition images

Razor sharp Full HD world from almost any angle
Built with the industry-leading technology, the ET2321 features a LED backlight display that offers instant-on brightness and allows the PC to be ultra-slim. On the stunning edge-to-edge 23-inch widescreen display, experience a better picture from nearly any angle, making sharing a screen with friends and family more enjoyable thanks to the in-plane switching (IPS) technology. The Full HD 1920x1080 resolution lets you enjoy the games and movies in impeccable detail with amazing color and contrast.

Vibrant, Vivid, Viva!
Everything you see on the brilliant display is vivid and vibrant. Enjoy true-to-life colors with every image, whether it's a beautiful sunset, a clear blue sky or bright hair hue of your child.

SonicMaster Premium Technology
High-fidelity sound optimized by industry experts

Ear-pleasing audio
The ET2321 has a built-in stereo speaker, plus internal and external woofers3, all underpinned by renowned ASUS SonicMaster Premium technology. Together with MAXXAUDIO professional audio processing by Waves, recipient of a 2011 Technical GRAMMY Award®, it delivers an ultimate audio experience. Enjoy deeper and richer bass, a wider range, true-to-life surround, powerful output, distinct vocals, and pristine clarity. Every song, movie, and game sounds better, thanks to carefully balanced dynamic audio.

Tune-in to your favorite
ASUS AudioWizard has five selectable modes for music, movie, gaming, recording, and speech. It suits your preferences and listening environment, so you can always enjoy lifelike sound in music, movies and games. The unique interface puts you first, so it's intuitively user-friendly, offering quick and direct access to your content, and the flexibility to optimize it to your liking.

Capacitive 10-point Touch Technology
The world at your fingertips
ASUS All-in-One PC Series provides a technological leap in touchscreen interactivity with full 10-finger multi-touch capability. Pinch-to-zoom, rotate images and scroll through webpages, all with ease. With projected capacitive touchscreen technology, the ET2321 provides outstanding accuracy, offering effortless control through Windows 8, optimizing your touch experience. Smooth throughout, the responsive touchscreen makes swiping, scrolling, and all other gestures quicker, more intuitive, and incredibly rewarding. The brand new experience will transform the way you use your PC, but still fulfill all your everyday needs and expectation from Windows.

Ports and Connections
Advanced super speed I/O together with latest technology
to comprehend all your needs

Ultra-fast USB 3.0 with smart charging
SuperSpeed USB 3.0 lets you recharge your smartphones, tablets, and other USB devices up to 50% faster4 and transfer data between devices up to 10 times faster than USB 2.05. What's more, ASUS Ai Charger II charges your smartphones and tablets without having to leave your PC switched on for added convenience and power savings.

Convenient ports for optimized entertainment
The ET2321 Series can be used as a secondary Full HD display for other PCs, laptops and tablet via its HDMI-in port, while HDMI-out can connect to an HDTV for big-screen entertainment. An optional TV tuner lets you watch your favorite shows with just plug and play, too, while the Electronic Program Guide means with scheduled recording means you'll never miss a moment6.Finally, the built-in Bluetooth 4.0 wireless technology conveniently connects the PC to the wireless keyboard and mouse, as well as other Bluetooth-enabled devices for a complete home PC experience.

Short summary description ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver:
This short summary of the ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ET ET2321INTH-B031Q, 58.4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 1.13 TB, Windows 8.1

Long summary description ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver:
This is an auto-generated long summary of ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver based on the first three specs of the first five spec groups.

ASUS ET ET2321INTH-B031Q. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 1.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4500U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.8 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
Thermal Design Power (TDP)
15 W
PCI Express slots version
2.0
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Stepping
C0
Bus type
DMI2
Processor codename
Haswell
Processor series
Intel Core i7-4500 Mobile series
FSB Parity
No
Maximum number of PCI Express lanes
12
PCI Express configurations
2x4
Processor code
SR16Z
Tjunction
100 °C
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 740M
Discrete graphics card memory
1.02 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
Sonic Master Premium
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
Total number of SATA connectors
4
Number of SATA III connectors
4
Design
Product colour *
Black, Silver
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 8.1
Bundled software
Anti-Virus Trial Adobe Acrobat Reader Adobe Flash Player Arcsoft *2 ASUS WebStorage Ai Charger ll Freshpaint Fingertapps Instrument MaxxAudio Office trial SKYPE
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel Smart Connect Technology
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Matrix Storage Technology (Intel® MST)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75460
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
571 mm
Depth (with stand)
200 mm
Height (with stand)
259 mm
Weight (with stand)
9 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
Storage drive interface
Serial ATA
Intel® Virtualization Technology (Intel® VT)
VT-x
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 08:50:17
Uk has collected 24 expert reviews for ASUS ET ET2321INTH-B031Q All-in-One PC/workstation Intel® Core™ i7 i7-4500U 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 740M Windows 8.1 Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
chip.com.my
Updated:
2016-12-01 04:52:04
All-In-One PC's are truly becoming the norm for desktops these days. This month, we have with us the ASUS ET2321 All-In-One PC and it is quite impressive. Like most AIOs, the ET2321 is a jack of all trades as it can be used for entertainment and work.On t...
Good Beautiful display, SonicMaster Premium Subwoofer...
Bad Clunky keyboard, Lowresolution webcam...
Bottom line In conclusion, the ASUS ET2321, is powerful in its own ways as a mid-tier PC with a multitude of functions. Consumers should definitely consider this AIO if they want a good all in one(previously published in issue April 2014)...
0%
HEXUS.net
Updated:
2016-12-01 04:52:04
There's a lot to be said for the convenience of a modern-day laptop or tablet PC, but if you're looking to make a design statement, nothing quite compares to the wow-factor of an all-in-one. Apple's popular iMac remains the most obvious example of an all-...
Good Capable everyday performance, Sleek, attractive chassis, Good connectivity options, Minimises cable clutter, Excellent viewing angles, Integrated Bluray drive, Enjoyable audio system...
Bad Glossy display is extremely reflective, GT 740M brings little to the table, Lacks height adjustment, No SSD as standard...
Bottom line The advancement of micro PCs, spearheaded by the Intel NUC, has changed the way we in which we look at all-in-one solutions. It wasn't long ago that a PC tucked into the back of a monitor seemed the logical step forward, but now there are an increasing n...
0%
tbreak.ae
Updated:
2016-12-01 04:52:04
This year we've seen more and more manufacturers release all in one PCs. While a lot of these PCs have been targeted to home users, businesses too can benefit from adopting AIOs. ASUS certainly has been busy with various models this year, and their latest...
Bottom line While the ET2321 may be fairly basic, it certainly will make heads turn with its stylish design and crisp screen. If you're looking for more power under the hood, ASUS does offer higher models with faster processors and dedicated graphics, but as an ent...
84%
techadvisor.co.uk
Updated:
2019-12-07 02:48:32
Asus's ET2321IUTH is a mid-priced family AIO PC in a slimline package with understated good looks. Priced at £799, it doubles up as a digital Freeview TV. Read our Asus Eee Top ET2321IUTH all-in-one PC review. Also see: Best all-in-one PCs 2014/2015 and a...
Bottom line The Asus Eee Top ET2321IUTH is a stylish and affordable all-in-one PC with a unique Freeview TV capability, but at £799 it's up against the somewhat bulkier Acer Aspire AZ3-615 which comprehensively outperforms it at the same price. However, if you can't...
80%
expertreviews.co.uk
Updated:
2019-12-07 02:48:32
All-in-one PCs are a great way to save on space and wires if you don’t want a hefty tower taking up space in your living room, and the Asus ET2321IUTH is one the slimmest all-in-ones we’ve seen in recent months. It’s nowhere near as thin as an iMac, but t...
Bottom line A stylish all-in-one, but it's underpowered for the price...
60%
HEXUS.net
Updated:
2015-09-10 08:50:17
There's a lot to be said for the convenience of a modern-day laptop or tablet PC, but if you're looking to make a design statement, nothing quite compares to the wow-factor of an all-in-one. Apple's popular iMac remains the most obvious example of an all-...
Good Capable everyday performance, Sleek, attractive chassis, Good connectivity options, Minimises cable clutter, Excellent viewing angles, Integrated Bluray drive, Enjoyable audio system...
Bad Glossy display is extremely reflective, GT 740M brings little to the table, Lacks height adjustment, No SSD as standard...
Bottom line The advancement of micro PCs, spearheaded by the Intel NUC, has changed the way we in which we look at all-in-one solutions. It wasn't long ago that a PC tucked into the back of a monitor seemed the logical step forward, but now there are an increasing n...
0%
Country Distributor
United Kingdom 1 distributor(s)