location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Personal SurgeArrest 5 Outlet BS1363 230V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Personal SurgeArrest 5 Outlet BS1363 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PER5-UK
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 18:49:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Personal SurgeArrest 5 Outlet BS1363 230V :
The long product name of APC Personal SurgeArrest 5 Outlet BS1363 230V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Personal SurgeArrest 5 Outlet BS1363 230V
More>>>
APC Personal SurgeArrest 5 Outlet BS1363 230V:
The official description of APC Personal SurgeArrest 5 Outlet BS1363 230V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's only surge protector to incorporate removable cable guide and rotating cord retainer.
Lightning and power surges can permanently ruin your electronic equipment. Changes in voltage cause lockups and loss of work. This unit will protect your equipment from the threat of bad power. The Personal SurgeArrest series offers affordable surge protection ideal for small office and home equipment such as home PCs, printers and modems.

Short summary description APC Personal SurgeArrest 5 Outlet BS1363 230V:
This short summary of the APC Personal SurgeArrest 5 Outlet BS1363 230V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Personal SurgeArrest 5 Outlet BS1363 230V, 860 g, -15 - 45 °C, 0 - 40 °C, 0 - 95%, 0 - 3000 m, 114 x 286 x 46 mm

Long summary description APC Personal SurgeArrest 5 Outlet BS1363 230V:
This is an auto-generated long summary of APC Personal SurgeArrest 5 Outlet BS1363 230V based on the first three specs of the first five spec groups.

APC Personal SurgeArrest 5 Outlet BS1363 230V. Weight: 860 g. Dimensions (WxDxH): 114 x 286 x 46 mm

Weight & dimensions
Weight
860 g
Operational conditions
Operating temperature (T-T)
-15 - 45 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Other features
Dimensions (WxDxH)
114 x 286 x 46 mm
Brand Image Product code Product Stock Price from
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6VT3-UK Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
APC Essential SA 5 UK 5 AC outlet(s) 230 V APC Essential SA 5 UK 5 AC outlet(s) 230 V
(show image)
P5B-UK Essential SA 5 UK 0.00
(excl. VAT)
0 (incl. VAT)
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
(show image)
PH6VT3-GR Home/Office SA 6 Tel/TV, GR 0.00
(excl. VAT)
0 (incl. VAT)
APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA
(show image)
PNOTEPRO SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)