location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home/Office SA 6 Tel/TV, GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH6VT3-UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223733 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2030 J 6 AC outlet(s) 230 V
  • - Cable length: 2.44 m
  • - 50 dB
Long product name APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m :
The long product name of APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Home/Office SurgeArrest 6 outlets with Phone & Coax Protection 230V UK
More>>>
APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m:
The official description of APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The world's only surge protector to incorporate removable cable guide and rotating cord retainer.
APC’s new SurgeArrest was designed in response to customer requests for additional safety and convenience features. APC introduced plug-activated safety shutter and cord management to deliver increased security and ease of use, while superior power line and data line surge protection prevents damaging surge and spikes from ever reaching your equipment.

Short summary description APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m:
This short summary of the APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m data-sheet is auto-generated and uses the product title and the first six key specs.

APC Home/Office SA 6 Tel/TV, GR, 2030 J, 6 AC outlet(s), 230 V, 50 dB, 2.44 m, 1.1 kg

Long summary description APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m:
This is an auto-generated long summary of APC Home/Office SA 6 Tel/TV, GR 6 AC outlet(s) 230 V 2.44 m based on the first three specs of the first five spec groups.

APC Home/Office SA 6 Tel/TV, GR. Surge energy rating: 2030 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 50 dB. Cable length: 2.44 m, Weight: 1.1 kg. Dimensions (WxDxH): 122 x 42 x 305 mm

Power
Surge energy rating *
2030 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
230 V
Features
EMI/RFI noise filtering
50 dB
Weight & dimensions
Weight
1.1 kg
Cable length *
2.44 m
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
122 x 42 x 305 mm
Telephone line protection
Yes
Audio/video line protection
Yes
Brand Image Product code Product Stock Price from
Eaton

Eaton Protection Box 8 Tel@ USB DIN
(show image)
PB8TUD Protection Box 8 Tel@ USB DIN 0.00
(excl. VAT)
0 (incl. VAT)
APC Personal SurgeArrest 5 Outlet BS1363 230V APC Personal SurgeArrest 5 Outlet BS1363 230V
(show image)
PER5-UK Personal SurgeArrest 5 Outlet BS1363 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC PNOTEPROC8-EC surge protector APC PNOTEPROC8-EC surge protector
(show image)
PNOTEPROC8-EC PNOTEPROC8-EC 0.00
(excl. VAT)
0 (incl. VAT)
APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA APC SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA
(show image)
PNOTEPRO SURGEARREST NOTEBOOKPRO C8 W/TEL/NET 100-240V EMEA 0.00
(excl. VAT)
0 (incl. VAT)
APC SurgeArrest + Battery Backup Charcoal 1.83 m APC SurgeArrest + Battery Backup Charcoal 1.83 m
(show image)
BE325-FR SurgeArrest + Battery Backup 0.00
(excl. VAT)
0 (incl. VAT)
APC Basic Surge 5 Outlet w/Tel Schuko 230V APC Basic Surge 5 Outlet w/Tel Schuko 230V
(show image)
P5T-FR Basic Surge 5 Outlet w/Tel Schuko 230V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)