location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H233H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.VH3HE.E01
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black :
The short editorial description of Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black

H233H, 23", 1920x1080, 300 cd/m2, FHD, 40000:1, 2 ms,
More>>>
Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
The official marketing text of Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

The advanced digital H233HQ is a 16:9 format display which renders full high definition video and audio performance for a powerful media and cinematic experience. Thanks to the 1920x1080 resolution the sleek 23” Widescreen display is the perfect choice for advanced 1080p, Full HD gaming and multimedia applications. Enjoy action packed quality moving images with an ultra-fast 2ms response rate and 40,000:1 contrast ratio, ensuring crisp and razor sharp image quality. The advanced Full High definition display enables seamless play-back of simply stunning moving pictures for 3D games and movies. The elegantly crafted display is cased within a softly rounded body and foot stand, the highly polished black glossy finish adds a touch of style to any modern home environment.The H233HQ is ideal for home and private users whom appreciate modern lifestyle designs and want the best cinematic media devices for gaming, internet communications and movies. The key factor is powerful audio and imaging driven over a Full high definition digital graphics and audio.

Short summary description Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer H233H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Acer H233H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display brightness (typical)
300 cd/m²
Display resolution *
1920 x 1080 pixels
Native aspect ratio *
16:9
Response time
2 ms
HD type *
Full HD
Aspect ratio
16:9
Contrast ratio (typical) *
250:1
Contrast ratio (dynamic)
40000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.248 x 0.248 mm
Multimedia
RMS rated power
3 W
Built-in camera *
No
Design
Product colour *
Black
Certification
CE, TÜV GS, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 15°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
31.7 W
Power consumption (standby) *
0.76 W
Power consumption (off)
0.72 W
Weight & dimensions
Width (without stand)
56.2 cm
Depth (without stand)
17.8 cm
Height (without stand)
39.4 cm
Weight (without stand)
4.77 kg
Other features
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Power management
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:06:26
Uk has collected 7 expert reviews for Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
digitalversus.com
Updated:
2011-09-25 10:06:11
Why add a headphone jack? Acer has included 2 x 1 W speakers which will do the job if you have nothing else. What's missing, though, is a headphone jack, which would have allowed you to avoid the speakers and plug in your own 2.0 or 2.1 speakers. If y...
Good Pluses, Accurate colours with factory settings, Responsive, Low input lag...
Bad Minuses, Energy consumption, TN panel, so poor vertical viewing angles, Not many hardware options...
60%
pcworld.in
Updated:
2011-09-25 10:06:14
A 23-inch monitor, the Acer H233H has a glossy screen. Its all-black finish is pleasing to the eye, and the glossy bezel has a row of useful touch-sensitive buttons to launch and adjust the screen's various display settings. The on-screen menu is bette...
Good Glossy screen, Vivid color reproduction, Good onboard sound...
Bad Average performance...
Bottom line The Acer impressed us with a bunch of extras. It deserves its well-earned second place, though...
78%
tech2.com
Updated:
2011-09-25 10:06:17
LCD monitors. We just can’t get enough of them. From the jargon printed colorfully on stickers hugging the side panels, to the detachable stands that come packed snug in their thermacol factions. There are numerous brands, and even more series of produ...
Bottom line This one is an affordable monitor at Rs. 13,000. But there are compromises in the grayscale luminance department. Simply speaking the blacks are not too deep and looks washed out a bit. The good things are the clear sharpness and well controlled motion...
60%
pcmag.com
Updated:
2011-09-25 10:06:20
If youre looking to move up to a high-resolution display that will handle HD video but you arent prepared to drop upward of $400 for a 24-inch model, the Acer H233H bmid ($229.99 list) offers a more affordable solution. Its a 23-inch panel that d...
Good Reasonably priced. Good color quality. High-resolution panel.
Bad Limited adjustability. Average grayscale performance.
Bottom line The Acer H233H is an affordable 23-inch LCD monitor that delivers full HD resolution with bright, bold color representation. Its grayscale performance is merely average, though...
80%
computershopper.com
Updated:
2011-09-25 10:06:23
The 23-inch Acer H233H bmid is the latest in what is likely to be a solid trend this year: mid-sized 16-to-9 displays that sport HD-friendly 1,920x1,080 resolution and a single HDMI port alongside the standard DVI and VGA ports. Aside fr...
Good Low price; full HD resolution; 16-to-9 aspect ratio (instead of 16-to-10)...
Bad Stand lacks height and swivel adjustment; no USB ports; average performance...
Bottom line Its performance may be only average, but the Acer H233H bmid’s low-cost, full-HD resolution and 16-to-9 aspect ratio make this monitor an excellent choice for those who want a solid multimedia screen that won’t dominate their desk...
79%
Brand Image Product code Product Stock Price from
Acer V193W 48.3 cm (19") 1440 x 900 pixels Black Acer V193W 48.3 cm (19") 1440 x 900 pixels Black
(show image)
ET.CV3WE.D02 V193W 0.00
(excl. VAT)
0 (incl. VAT)
Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VH5HE.002 H235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
ET.WH3HE.E01 H223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer P205H 50.8 cm (20") 1600 x 900 pixels Black Acer P205H 50.8 cm (20") 1600 x 900 pixels Black
(show image)
ET.DP5HE.A02 P205H 0.00
(excl. VAT)
0 (incl. VAT)
Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VP5HE.B02 P235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X203H 50.8 cm (20") 1600 x 900 pixels Black Acer X203H 50.8 cm (20") 1600 x 900 pixels Black
(show image)
ET.DX3HE.B02 X203H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey
(show image)
ET.WX3HE.A01 X223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey
(show image)
ET.XX3HE.G03 X193HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer P195H 47 cm (18.5") 1366 x 768 pixels Black Acer P195H 47 cm (18.5") 1366 x 768 pixels Black
(show image)
ET.XP5HE.001 P195H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black
(show image)
ET.WX3HE.004 X223W 0.00
(excl. VAT)
0 (incl. VAT)