More>>>
Short summary description Acer P195H 47 cm (18.5") 1366 x 768 pixels Black:
This short summary of the Acer P195H 47 cm (18.5") 1366 x 768 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Acer P195H, 47 cm (18.5"), 1366 x 768 pixels, LCD, 5 ms, Black
Long summary description Acer P195H 47 cm (18.5") 1366 x 768 pixels Black:
This is an auto-generated long summary of Acer P195H 47 cm (18.5") 1366 x 768 pixels Black based on the first three specs of the first five spec groups.
Acer P195H. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black