location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X223W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.WX3HE.004
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:42:51
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black:
This short summary of the Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer X223W, 54.6 cm (21.5"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Acer X223W. Display diagonal: 54.6 cm (21.5"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display brightness (typical)
300 cd/m²
Display resolution *
1680 x 1050 pixels
Response time
5 ms
Contrast ratio (typical) *
2500:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Design
Certification
UL, CUL, TUV/GS, T-Mark, ISO9241-3/-7/-8, FCC/B, VCCI, CE, TCO03, C-tick,BSMI,WHQL, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
1
AC (power) in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
LED indicators
Stand-by
Power
Power consumption (typical) *
45 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
473 x 296 mm
Power management
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 05:54:26
Uk has collected 3 expert reviews for Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 00:56:21
Similar to the P223W we reviewed earlier, Acers X223W is a 22in widescreen PC monitor. It sports identical specifications, but comes with a less fancy design and a slightly reduced price. The issues we found on the other model are again evident here...
Good No noise, sharp picture, great blacks...
Bad Some tinges of blue in greyscale charts, contrast issues The Final Word Slightly more affordable than the P223W but also less flashy, the X223W nonetheless is a reasonable choice if youre after an all-purpose monitor. It does have some contrast issues...
Bottom line Slightly more affordable than the P223W but also less flashy, the X223W nonetheless is a reasonable choice if youre after an all-purpose monitor. It does have some contrast issues, but they arent hugely problematic, and the overall image quality is r...
75%
justechn.com
Updated:
2011-09-25 05:54:20
Recently I found myself in need of a new monitor. I needed a new monitor both for my desktop, so I could play high-paced games. When I play games I like to place my monitor 1 – 2 feet away, but I also want to see the entire screen clearly so I can r...
Bottom line The reliability and ease of use made the Acer x223w exactly what I was looking for in a new, inexpensive, monitor. It is a perfect example of an affordable, top of the line monitor. For the price of $160, this monitor is a worth every penny.JusTech'n...
0%
Brand Image Product code Product Stock Price from
Acer V193W 48.3 cm (19") 1440 x 900 pixels Black Acer V193W 48.3 cm (19") 1440 x 900 pixels Black
(show image)
ET.CV3WE.D02 V193W 0.00
(excl. VAT)
0 (incl. VAT)
Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VH5HE.002 H235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
ET.WH3HE.E01 H223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VH3HE.E01 H233H 0.00
(excl. VAT)
0 (incl. VAT)
Acer P205H 50.8 cm (20") 1600 x 900 pixels Black Acer P205H 50.8 cm (20") 1600 x 900 pixels Black
(show image)
ET.DP5HE.A02 P205H 0.00
(excl. VAT)
0 (incl. VAT)
Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VP5HE.B02 P235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X203H 50.8 cm (20") 1600 x 900 pixels Black Acer X203H 50.8 cm (20") 1600 x 900 pixels Black
(show image)
ET.DX3HE.B02 X203H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey
(show image)
ET.WX3HE.A01 X223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey
(show image)
ET.XX3HE.G03 X193HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer P195H 47 cm (18.5") 1366 x 768 pixels Black Acer P195H 47 cm (18.5") 1366 x 768 pixels Black
(show image)
ET.XP5HE.001 P195H 0.00
(excl. VAT)
0 (incl. VAT)