location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer P205H 50.8 cm (20") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P205H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.DP5HE.A02
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Acer P205H 50.8 cm (20") 1600 x 900 pixels Black :
The short editorial description of Acer P205H 50.8 cm (20") 1600 x 900 pixels Black

P205H, 20", 1600x900, 300 cd/m2, 5 ms, 160°/160°, 20000:1
More>>>
Acer P205H 50.8 cm (20") 1600 x 900 pixels Black:
The official marketing text of Acer P205H 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer

The P205H is a solid 16:9 format display which brings to the home a perfect balance between best value performance within an attractive modern display design. Displaying 6% more viewable area than a standard 19” Widescreen 16:10 format cut for a broader view of your media which is optimized by Windows Vista. The smart High definition display renders a healthy pixel per inch of 91.8% for comfortable viewing with no strain. The P205H is a brilliant display reproducing crisp data and media over a cinematic format with the added benefits of a higher resolution performance.

Short summary description Acer P205H 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the Acer P205H 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer P205H, 50.8 cm (20"), 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description Acer P205H 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of Acer P205H 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

Acer P205H. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display brightness (typical)
300 cd/m²
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
250:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.276 x 0.276 mm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
CE, TÜV GS, MPRII, ISO 13406-2
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 15°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
28 W
Power consumption (standby) *
0.97 W
Power consumption (off)
0.75 W
Weight & dimensions
Width (without stand)
47.8 cm
Depth (without stand)
19.1 cm
Height (without stand)
36.8 cm
Weight (without stand)
4.2 kg
Other features
Display
LCD
TV tuner integrated
No
Display viewable area (HxV)
443 x 249 mm
Mean time between failures (MTBF)
50000 h
Power management
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:09:19
Uk has collected 2 expert reviews for Acer P205H 50.8 cm (20") 1600 x 900 pixels Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
tech2.com
Updated:
2011-09-25 10:09:19
Widescreen monitors are the norm these days, after being touted as the new ‘in’ thing a couple of years back. We have reviewed Viewsonic and BenQ monitors in the past and now it’s time to bring in some more brands; so why not the popular Acer. Today we...
Good Brightness is healthy, Colors have nice saturation level, Reasonable price...
Bad Weak blacks, Glossy screen...
Bottom line PerformanceThe night starts off with a DVI connection, and the accessing of the menu of the LCD. It pops up right near the buttons, thus fiddling around or calibrating is easy. There are presets for Text, Movie, Standard etc., with a special ‘e&rsqu...
70%
Brand Image Product code Product Stock Price from
Acer V193W 48.3 cm (19") 1440 x 900 pixels Black Acer V193W 48.3 cm (19") 1440 x 900 pixels Black
(show image)
ET.CV3WE.D02 V193W 0.00
(excl. VAT)
0 (incl. VAT)
Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer H235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VH5HE.002 H235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black Acer H223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black
(show image)
ET.WH3HE.E01 H223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer H233H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VH3HE.E01 H233H 0.00
(excl. VAT)
0 (incl. VAT)
Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black Acer P235H 58.4 cm (23") 1920 x 1080 pixels Full HD Black
(show image)
ET.VP5HE.B02 P235H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X203H 50.8 cm (20") 1600 x 900 pixels Black Acer X203H 50.8 cm (20") 1600 x 900 pixels Black
(show image)
ET.DX3HE.B02 X203H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey Acer X223HQ 54.6 cm (21.5") 1920 x 1080 pixels Full HD Grey
(show image)
ET.WX3HE.A01 X223HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey Acer X193HQ 47 cm (18.5") 1366 x 768 pixels Grey
(show image)
ET.XX3HE.G03 X193HQ 0.00
(excl. VAT)
0 (incl. VAT)
Acer P195H 47 cm (18.5") 1366 x 768 pixels Black Acer P195H 47 cm (18.5") 1366 x 768 pixels Black
(show image)
ET.XP5HE.001 P195H 0.00
(excl. VAT)
0 (incl. VAT)
Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black Acer X223W 54.6 cm (21.5") 1680 x 1050 pixels Black
(show image)
ET.WX3HE.004 X223W 0.00
(excl. VAT)
0 (incl. VAT)