location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ink Advantage - K209g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CV035A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111391158 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2013
Product end of life date
Bullet Points HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 29 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 16 MB
  • - 4,5 kg
Warranty: Service & support options: One-year limited hardware backed by HP Customer Care, service and support; one-year technical phone support
One-year technical phone support; one-year limited hardware access to 24/7 award-winning support services through http:///support
Long product name HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm :
The long product name of HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 29ppm, A4, 16MB, LCD
More>>>
HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm:
The official description of HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-low-cost high-capacity ink cartridges (up to 600 black/250 colour pages), 4-ink colour, one-touch copying, 80-sheet fold-up paper tray, on-printer print-cancel button, ink-level gauge, ink backup mode, HP Smart Web Printing, HP Photo Print Gadget, compact stylish design, ENERGY STAR® qualified
Print without worrying about the cost of ink, with this versatile and stylish all-in-one. Ultra-low-cost, high-capacity inks deliver outstanding value for money while intuitive controls ensure quick and easy printing, scanning and copying.

Short summary description HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm:
This short summary of the HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Ink Advantage - K209g, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Brown

Long summary description HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm:
This is an auto-generated long summary of HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm based on the first three specs of the first five spec groups.

HP DeskJet Ink Advantage - K209g. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Brown

Save money with ultra-low-cost, high-capacity ink.

Print and copy without worrying about the cost of ink.
Use ultra-low-cost, high-capacity HP ink cartridges and get up to 3 times the prints for your money.[1]
Save paper too – print multiple pages on each side of a sheet of paper with HP paper saving printing option.
Control energy costs with this ENERGY STAR® qualified all-in-one.

Enjoy the proven reliability of HP Deskjet in a compact and stylish all-in-one.

Use it anywhere – compact, modern design means this stylish all-in-one looks good in any room.
Be sure of easy, reliable performance with HP Deskjet – the world’s best-selling printer brand for more than 20 years.
Get crisp, sharp, laser-quality black text for impressive-looking everyday documents.
Print rich, vivid colours for eye-catching graphics, photos and more with Original HP inks.

Use intuitive features to connect, print, scan and copy.

Get connected in minutes then discover just how easy it is to print, scan and copy using the intuitive software.
Easy access to cartridges makes replacement simple too.
Get better results whenever you print from the web with HP Smart Web Printing; no more clipped pages or wasted print-outs.[2]
Check supplies levels via the LCD ink-level gauge – if you do run low, ink backup mode makes sure you can finish the job using the other cartridge.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Maximum number of copies
9 copies
Copier resize
25 - 200%
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
File
Scan speed (black)
1,5 ppm
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1,9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper input type
Paper tray
Maximum number of input trays
1
Maximum input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Internal memory *
16 MB
Design
Product colour *
Black, Brown
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Colour display
No
Power
Power consumption (max)
20 W
Power consumption (average operating)
20 W
Power consumption (standby)
2,3 W
Power consumption (sleep)
1,3 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
No
HP SureSupply
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
437,5 mm
Depth
292 mm
Height
162 mm
Weight
4,5 kg
Packaging data
Package width
474 mm
Package depth
195 mm
Package height
335 mm
Package weight
6,1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
600 pages
Included cartridge capacity (CMY)
250 pages
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Other features
Software CD
Yes
Disclaimer HP DeskJet Ink Advantage - K209g Thermal inkjet A4 4800 x 1200 DPI 29 ppm:
Disclaimer

[1] Based on HP comparison with HP Deskjet All-in-One printers using HP 300/XL Ink cartridges, based on average printer life time of 2 years, 75% black printing and 25% colour printing, HP published yields. Actual yields vary based on printer used, images printed and other factors (see www.hp.com/go/learnaboutsupplies).
[2] Requires Microsoft Internet Explorer 6.0 – 8.0.