location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
703 2-pack Black/Tri-color Original Ink Advantage Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6V32AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793262641 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 07:25:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 600 pages Colour ink page yield: 250 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 2 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges :
The long product name of HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges
More>>>
HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges:
The official description of HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save more with ultra low-cost, high-capacity HP ink cartridges—print vibrant color and laser-quality black for less money. Get archival output that resists fading, even on plain paper[1]. Enjoy the trusted quality of Original HP cartridges.

Short summary description HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges:
This short summary of the HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 600 pages, Multi pack

Long summary description HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges:
This is an auto-generated long summary of HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges based on the first three specs of the first five spec groups.

HP 703 2-pack Black/Tri-color Original Ink Advantage Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 250 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet Ink Advantage D730, F735, K209g
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink page yield *
600 pages
Colour ink page yield *
250 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
F6V32AA
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
65,78 g