location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K510a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ796A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631314586 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2012
Product end of life date
Bullet Points HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 6 ppm
  • - Colour copying Colour scanning
  • - HP ePrint
  • - Direct printing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 4,68 kg
Long product name HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi :
The long product name of HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 6ppm, A4, 64MB, 2.36" LCD
More>>>
HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
The official description of HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra low-cost high-capacity ink cartridges, HP ePrint, web printing including Apps, wireless connectivity, colour display with HP TouchSmart frame, wireless networking, easy one-touch wireless set-up (WPS router with integrated push-button required), 4-ink colour, memory card slots, HP Photo Creations, HP Photo Print Gadget, ENERGY STAR® qualified
Produce photos and documents more affordably using ultra low-cost, high-capacity ink cartridges to print 2.5 times more pages.[1] Print from the web without a PC[2] and use HP ePrint and integrated wireless to print anywhere, anytime.[3][4]

Short summary description HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This short summary of the HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart K510a, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
This is an auto-generated long summary of HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Photosmart K510a. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Enjoy affordable, high quality printing with ultra low-cost, high-capacity ink cartridges.

Get 2.5 times more pages with ultra low-cost, high-capacity ink cartridges.[1]
Get impressive results on everything you print – lab-quality photos and crisp, sharp everyday documents.
Print and share instant-drying photos using Original HP inks and HP Advanced Photo Paper.

Print web content without a PC[2] using the colour display with HP TouchSmart frame.

Print web content quickly and easily – without a PC – directly from the colour display.[2]
Use apps to access Sudoku puzzles, colouring pages and more.[2]
Make quick copies, scans and photo reprints too – all using the colour display with HP TouchSmart frame.
Create books, calendars and more using HP Photo Creation, and get easy drag-and-drop printing with the HP Photo Print Gadget.[5]

Print from anywhere, anytime, with any device.[3]

Print when it's most convenient for you – from a friend’s house, from another city or even another country – with HP ePrint.[3]
Send photos or documents to your printer from any device – it’s as easy as sending an e-mail.
Print and share from multiple PCs in your home with integrated wireless networking.[4]
Print photos directly and wirelessly from a smartphone using HP mobile printing applications.[6]

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Copy speed (black, draft, A4)
29 cpm
Maximum number of copies
30 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Grayscale levels
256
TWAIN version
1,9
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 500 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Maximum input capacity
80 sheets
Maximum output capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
HP ePrint
Performance
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
MMC, MS Duo, SD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,99 cm (2.36")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (max)
18,6 W
Power consumption (average operating)
18,6 W
Power consumption (standby)
6 W
Power consumption (sleep)
2,6 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Software provided
HP Photo Creations
System requirements
Windows operating systems supported
Windows 7, Windows Vista
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
25 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
442 mm
Depth
402,6 mm
Height
180 mm
Weight
4,68 kg
Packaging data
Package width
493 mm
Package depth
228 mm
Package height
347 mm
Package weight
6,05 kg
Packaging content
Cables included
USB
Disclaimer HP Photosmart K510a Thermal inkjet A4 4800 x 1200 DPI 6 ppm Wi-Fi:
Disclaimer

[1]Based on comparison of cost per page of HP 300 vs. 703 cartridges. Cost per page has been calculated based on HP-recommended resale price and HP-published page yield. Actual prices may vary. Actual yields vary based on printer used, images printed and other factors. (See: www.hp.com /go/learnaboutsupplies). Results for other cartridges will differ.
[2]Requires a wireless access point and an Internet connection to the printer. Apps availability varies by country and language, services may require registration. For details, www.hp.com/go/ePrintCenter.
[3]Requires an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrintCenter.
[4]Wireless performance is dependent upon physical environment and distance from access point.
[5]Requires Windows Vista®.
[6]See www.hp.com/go/mobile-printing-solutions for details of compatible devices.