location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Rounded Corner Photo Paper/15 sht/5 x 7 in

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rounded Corner Photo Paper/15 sht/5 x 7 in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WL67A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545215077 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2021
Product end of life date
Bullet Points HP Rounded Corner Photo Paper/15 sht/5 x 7 in
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - 250 g/m²
  • - Finish type: Gloss
  • - 15 sheets
Long product name HP Rounded Corner Photo Paper/15 sht/5 x 7 in :
The long product name of HP Rounded Corner Photo Paper/15 sht/5 x 7 in. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rounded Corner Photo Paper/15 sht/5 x 7 in
More>>>
HP Rounded Corner Photo Paper/15 sht/5 x 7 in:
The official description of HP Rounded Corner Photo Paper/15 sht/5 x 7 in as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Rounded Corner Photo Paper gives you the convenience and the creativity to print professional-quality photos for any occasion—from home. Easily transform your photos into polished, professional-looking photo cards, collages, and more.

Short summary description HP Rounded Corner Photo Paper/15 sht/5 x 7 in:
This short summary of the HP Rounded Corner Photo Paper/15 sht/5 x 7 in data-sheet is auto-generated and uses the product title and the first six key specs.

HP Rounded Corner Photo Paper/15 sht/5 x 7 in, Gloss, 250 g/m², Inkjet, 15 sheets, Home, 15 - 30 °C

Long summary description HP Rounded Corner Photo Paper/15 sht/5 x 7 in:
This is an auto-generated long summary of HP Rounded Corner Photo Paper/15 sht/5 x 7 in based on the first three specs of the first five spec groups.

HP Rounded Corner Photo Paper/15 sht/5 x 7 in. Finish type: Gloss, Media weight: 250 g/m², Print technology: Inkjet. Package width: 149,3 mm, Package depth: 193,6 mm, Package height: 14,2 mm. Pallet weight: 390,2 kg, Quantity per pallet: 2240 pc(s)

Features
Print technology
Inkjet
Finish type *
Gloss
Media weight *
250 g/m²
Sheets per pack
15 sheets
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
40 - 60%
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Packaging data
Package width
149,3 mm
Package depth
193,6 mm
Package height
14,2 mm
Package weight
130 g
Logistics data
Pallet weight
390,2 kg
Quantity per pallet
2240 pc(s)