HP logo

HP D0Z55A printing paper Letter (215.9x279.4 mm) Matt 100 sheets White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36410
Info modified on:
21 Sept 2024, 10:16:11
End of life date:
10 Jul 2020
Short summary description HP D0Z55A printing paper Letter (215.9x279.4 mm) Matt 100 sheets White:

HP D0Z55A, Inkjet printing, Letter (215.9x279.4 mm), Matt, 100 sheets, 120 g/m², White

Long summary description HP D0Z55A printing paper Letter (215.9x279.4 mm) Matt 100 sheets White:

HP D0Z55A. Recommended usage: Inkjet printing, Paper size: Letter (215.9x279.4 mm), Finish type: Matt. Package width: 238,2 mm, Package depth: 26,9 mm, Package height: 204,8 mm. Pallet weight: 604,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.