location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD942FC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631999936 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink page yield: 1720 pages
  • - Black ink cartridges quantity: 2 Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 3 pc(s)
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the This pertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges :
The long product name of HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges
More>>>
HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges:
The official description of HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get more value with a combo-pack of ink cartridges for printing convenience.

Short summary description HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges:
This short summary of the HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 21 ml, 14 ml, 3 pc(s)

Long summary description HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges:
This is an auto-generated long summary of HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 96 Black(2)/97 Tri-color(1) 3-pack Original Ink Cartridges. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Black ink volume: 21 ml, Supply type: Multi pack, Colour ink volume: 14 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s), Black ink page yield: 1720 pages

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 5940, 6540, 6620, 6830, 6840, 9800 / HP OfficeJet 7210, 7310, K7100 / HP Photosmart 2610, 8030, 8050, 8150, 8450, 8750
Quantity per pack *
3 pc(s)
Black ink cartridges quantity
2
Colour ink cartridges quantity
1
Black ink volume
21 ml
Colour ink volume
14 ml
Black ink drop
15 pl
Colour ink drop
5 pl
Black ink page yield *
1720 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Features
Supply type *
Multi pack
OEM code
CD942FC
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
194,3 mm
Depth
53,9 mm
Height
158,8 mm
Packaging data
Package width
194,3 mm
Package depth
53,9 mm
Package height
158,8 mm
Package weight
270 g
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219,2 x 876,3 mm
Pallet weight
136,4 g
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)