location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 6500/6540dt Color inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 6500/6540dt Color Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8965A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160346717 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:45:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Oct 2010
Product end of life date
Long product name HP Deskjet 6500/6540dt Color inkjet printer :
The long product name of HP Deskjet 6500/6540dt Color inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet 6540dt Color Inkjet Printer
More>>>
Short summary description HP Deskjet 6500/6540dt Color inkjet printer:
This short summary of the HP Deskjet 6500/6540dt Color inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 6500/6540dt Color Inkjet Printer

Long summary description HP Deskjet 6500/6540dt Color inkjet printer:
This is an auto-generated long summary of HP Deskjet 6500/6540dt Color inkjet printer based on the first three specs of the first five spec groups.

HP Deskjet 6500/6540dt Color Inkjet Printer

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:18:08
Uk has collected 6 expert reviews for HP Deskjet 6500/6540dt Color inkjet printer and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2019-12-01 22:18:08
The DeskJet 6540s biggest selling point is its claim of 30ppm (pages per minute) printing. Speeds quoted by manufacturers should always be taken with a pinch of salt, but while the 6540s real-world performance is almost half the stated speed, it stil...
70%