location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5542A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160918266 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2005
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 11,6 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 8,5 kg
Long product name HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm :
The long product name of HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 2610 All-in-One
More>>>
HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm:
The official description of HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Photosmart 2610 All-in-One is a high speed device delivering professional photo quality printing with or without borders up to 2x A4 (215 x 610 mm). Combining a full range of high performance print, fax, scan and copy features, it offers memory card slots and a 6.4 cm colour screen for easy selecting and editing of photos without a PC. Built-in wired networking allows easy sharing of printing, scanning and memory cards by up to five users.

Short summary description HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm:
This short summary of the HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 2610, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm:
This is an auto-generated long summary of HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11,6 ppm based on the first three specs of the first five spec groups.

HP Photosmart 2610. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:19:57
Uk has collected 3 expert reviews for HP Photosmart 2610 Thermal inkjet A4 4800 x 1200 DPI 11.6 ppm and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%