location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 8750 Professional photo printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 8750 Professional Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5747A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780208827 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23756
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Oct 2007
Product end of life date
Long product name HP Photosmart 8750 Professional photo printer :
The long product name of HP Photosmart 8750 Professional photo printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart 8750 Professional Photo Printer
More>>>
HP Photosmart 8750 Professional photo printer:
The official description of HP Photosmart 8750 Professional photo printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True professional photo prints all the time, any time

Short summary description HP Photosmart 8750 Professional photo printer:
This short summary of the HP Photosmart 8750 Professional photo printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 8750 Professional Photo Printer

Long summary description HP Photosmart 8750 Professional photo printer:
This is an auto-generated long summary of HP Photosmart 8750 Professional photo printer based on the first three specs of the first five spec groups.

HP Photosmart 8750 Professional Photo Printer

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:14:18
Uk has collected 15 expert reviews for HP Photosmart 8750 Professional photo printer and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2019-12-01 22:14:15
A3+ photo printer with nine ink colours: Most A3+ printers cost many hundreds of pounds and are designed for use by printing professionals who, its assumed, dont need the ease-of-use facilities lavished on consumer printers. This is daft, as graphics prof...
0%
techradar.com
Updated:
2019-12-01 22:14:15
HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
Good Memory card slots, Expandable trays keep footprint down, LCD status display, Low print costs...
Bad No A3 paper size option in driver, Slow print speeds...
Bottom line HPs Photosmart 8750 is a medium-format printer for semi-professionals and small businesses. It can theoretically print up to A3 , though because it uses horizontal feed trays, it still has a comparatively large footprint, even when closed. When printi...
90%
expertreviews.co.uk
Updated:
2019-12-01 22:14:18
This A3+ inkjet is aimed at professional and keen-amateur photographers, and is available in two models. The gp variant reviewed here costs around £70 more than the standard printer, and comes bundled with a monitor calibration device. Using this to...
20%
Zdnet.com.au
Updated:
2019-12-01 22:14:18
The HP Photosmart 8750 comes in a relatively attractive brown-and-metallic-grey plastic case with a pop-up monochrome LCD screen for computer-free printing. Paper travels in a U-shaped path from a front tray or straight through via a feeder in the back...
0%