Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U026-10M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0617407386516
Category
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21994
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Oct 2017 20:20:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1-year limited warranty
Long product name Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M :
The short editorial description of Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M

USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M
More>>>

Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M:
The official marketing text of Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M as supplied by the manufacturer
Tripp Lite's 10-meter ( 33 ft. ) USB 2.0 active extension cable is a bus powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. USB limits a cable's length to 4.88 m (16-ft.) Any length above 4.88 m (16-ft.) requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 39.92 m (131-ft.) by daisy chaining up to 4 of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard 1.83 m (6-ft.), 3.05 m (10-ft.), or 4.57 m (15-ft.) USB A-B cable to reach the desired distance. The U026-10M provides up to 150mA of power to the connected device. If your device requires more than 150mA of power, it will either need to have its own power supply; or, to be plugged into a powered USB 2.0 hub (such as U222-004-R) that is connected to the U026-10M.
- Extends and Boosts the signal to any USB device
- Supports data transfer speeds up to 480Mbps
- Built in Repeater maintains Hi-Speed USB signal quality, and electrical / timing specifications
- Plug and Play....Compatible with all major operating systems

System Requirements

- USB 2.0 enabled computer ( Windows or MAC )
- The U026-10M provides up to 150mA of power to the connected device. If your device requires more than 150mA of power, it will either need to have its own power supply; or, to be plugged into a powered USB 2.0 hub (such as U222-004-R) that is connected to the U026-10M.

- 10-Meter ( 33 ft. ) USB2.0 A/A Hi-Speed Active Extension / Repeater Cable

- 10 meter ( 33 ft.) USB2.0 Active Extension Cable, USB-A Male to USB-A Female
- Full 480Mbps Transfer rate, as well as backward compatible to USB 1.1 ( 12Mbps )
- Daisy Chain four cables for a total of 40 Meters ( 131ft )
- Bus Powered...no external power required
- Compatible with all major operating systems....Plug-and-Play; no software to load
- The U026-10M provides up to 150mA of power to the connected device. If your device requires more than 150mA of power, it will either need to have its own power supply; or, to be plugged into a powered USB 2.0 hub (such as U222-004-R) that is connected to the U026-10M.
Short summary description Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M:
This short summary of the Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M, 10 m, USB A, USB A, Male/Female, Grey, Straight
Long summary description Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M :

Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M. Cable length: 10 m, Connector 1: USB A, Connector 2: USB A

This is an auto-generated long summary of Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A M/F), 10M based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Cable length *
How long the cable is.
10 m
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Connector 1 *
This is the first connector in the device.
USB A
Connector 2 *
This is the second connector in the device.
USB A
Connector gender *
Male/Female
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
480 Mbit/s
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
Yes
Brand Image Product code Product Stock Price from
Tripp Lite USB 2.0 Hi-Speed Active Extension Cable (A M/F), 4.88 m (16-ft.) Tripp Lite USB 2.0 Hi-Speed Active Extension Cable (A M/F), 4.88 m (16-ft.)
(show image)
U026-016 USB 2.0 Hi-Speed Active Extension Cable (A M/F), 4.88 m (16-ft.) EUR 14,27
(excl. VAT)
EUR 14,98 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 4.57 m (15-ft.) Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 4.57 m (15-ft.)
(show image)
U022-015 USB 2.0 Hi-Speed A/B Cable (M/M), 4.57 m (15-ft.) EUR 3,45
(excl. VAT)
EUR 3,62 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 1.83 m (6-ft.) Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 1.83 m (6-ft.)
(show image)
U024-006 USB 2.0 Hi-Speed Extension Cable (A M/F), 1.83 m (6-ft.) EUR 1,91
(excl. VAT)
EUR 2,30 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 1.83 m (6-ft.) Tripp Lite USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 1.83 m (6-ft.)
(show image)
U023-006 USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 1.83 m (6-ft.) EUR 2,78
(excl. VAT)
EUR 3,34 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.) Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.)
(show image)
U050-006 USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 1.83 m (6-ft.) EUR 2,95
(excl. VAT)
EUR 3,10 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 1.83 m (6-ft.) Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 1.83 m (6-ft.)
(show image)
U022-006 USB 2.0 Hi-Speed A/B Cable (M/M), 1.83 m (6-ft.) EUR 1,74
(excl. VAT)
EUR 2,09 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.) Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.)
(show image)
U024-010 USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.) EUR 2,81
(excl. VAT)
EUR 3,37 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A-A M/F), 20M Tripp Lite USB 2.0 Hi-Speed Active Extension Repeater Cable (A-A M/F), 20M
(show image)
U026-20M USB 2.0 Hi-Speed Active Extension Repeater Cable (A-A M/F), 20M EUR 33,44
(excl. VAT)
EUR 35,11 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 7.62 m (25-ft.) Tripp Lite USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 7.62 m (25-ft.)
(show image)
U042-025 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 7.62 m (25-ft.) EUR 16,12
(excl. VAT)
EUR 16,93 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 0.91 m (3-ft.) Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 0.91 m (3-ft.)
(show image)
U050-003 USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 0.91 m (3-ft.) EUR 2,12
(excl. VAT)
EUR 2,55 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 10.97 m (36-ft.) Tripp Lite USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 10.97 m (36-ft.)
(show image)
U042-036 USB 2.0 Hi-Speed A/B Active Repeater Cable (M/M), 10.97 m (36-ft.) EUR 20,66
(excl. VAT)
EUR 21,70 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B, M/M), 0.91 m Tripp Lite USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B, M/M), 0.91 m
(show image)
U030-003 USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B, M/M), 0.91 m EUR 1,55
(excl. VAT)
EUR 1,86 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B M/M), 1.83 m Tripp Lite USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B M/M), 1.83 m
(show image)
U030-006 USB 2.0 Hi-Speed A to Mini-B Cable (A to 5Pin Mini-B M/M), 1.83 m EUR 1,87
(excl. VAT)
EUR 2,24 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F) 4.88 m Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F) 4.88 m
(show image)
U024-016 USB 2.0 Hi-Speed Extension Cable (A M/F) 4.88 m EUR 4,12
(excl. VAT)
EUR 4,95 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m Tripp Lite USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m
(show image)
U050-010 USB 2.0 Hi-Speed A to Micro-B Cable (M/M), 3.05 m EUR 3,58
(excl. VAT)
EUR 4,30 (incl. VAT)
Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M Tripp Lite USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M
(show image)
U330-10M USB 3.0 SuperSpeed Active Extension Repeater Cable (A M/F), 10M EUR 59,63
(excl. VAT)
EUR 71,55 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 3-ft. Tripp Lite USB 2.0 Hi-Speed A/B Cable (M/M), 3-ft.
(show image)
U021-003 USB 2.0 Hi-Speed A/B Cable (M/M), 3-ft. EUR 1,70
(excl. VAT)
EUR 1,78 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 3-ft. Tripp Lite USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 3-ft.
(show image)
U023-003 USB 2.0 Hi-Speed A/B Cable with Ferrite Chokes (M/M), 3-ft. EUR 2,58
(excl. VAT)
EUR 3,10 (incl. VAT)
Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F) 0.91 m Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F) 0.91 m
(show image)
U024-003 USB 2.0 Hi-Speed Extension Cable (A M/F) 0.91 m EUR 1,75
(excl. VAT)
EUR 2,10 (incl. VAT)
Tripp Lite 15M USB 2.0 Hi-Speed Active Extension Repeater Cable USB-A M/F Tripp Lite 15M USB 2.0 Hi-Speed Active Extension Repeater Cable USB-A M/F
(show image)
U026-15M 15M USB 2.0 Hi-Speed Active Extension Repeater Cable USB-A M/F EUR 27,55
(excl. VAT)
EUR 28,93 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
Australia 2 distributor(s)