location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-104-PNP AV extender AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-104-PNP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-104-PNP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185204 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name Tripp Lite B203-104-PNP AV extender AV transmitter & receiver :
The long product name of Tripp Lite B203-104-PNP AV extender AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Plug-n-Play USB 2.0 over Cat5 / Cat6 Extender Hub, Transmitter and Receiver
More>>>
Tripp Lite B203-104-PNP AV extender AV transmitter & receiver:
The official description of Tripp Lite B203-104-PNP AV extender AV transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite High Speed Plug and Play USB 2.0 over Cat5 Extender Kit with 4-port hub, allows placement of USB hub up to 50 meters ( 164ft ) away from the source computer. Using solid conductor Cat5e rated cable, full 480mbps transmission speed is maintained the entire distance. Ideal for any situation where up to four USB devices need to be located more than the maximum 5 meter distance allowed by the USB timing signal. Also see B203-101-PNP for single device extension. For Solid Conductor patch cables, see tripp Lite N202- series patch cables.

Key Features

- Kit includes Transmitter and 4port Hub Receiver
- Up to 50 meters ( 164ft ) distance over Solid Conductor Cat5e/Cat6 cable
- Supports high speed data transfer rates up to 480mbps
- Plug and Play...no Drivers or Software required
- Backwards compatible to USB 1.1
- Windows and MAC compatible
- Compliant with the Federal Trade Agreements Act ( TAA ) for GSA Schedule purchases

Short summary description Tripp Lite B203-104-PNP AV extender AV transmitter & receiver:
This short summary of the Tripp Lite B203-104-PNP AV extender AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-104-PNP, AV transmitter & receiver, 50 m

Long summary description Tripp Lite B203-104-PNP AV extender AV transmitter & receiver:
This is an auto-generated long summary of Tripp Lite B203-104-PNP AV extender AV transmitter & receiver based on the first three specs of the first five spec groups.

Tripp Lite B203-104-PNP. Type: AV transmitter & receiver, Maximum transfer distance: 50 m. Package width: 160 mm, Package depth: 182.9 mm, Package height: 55.9 mm. Master (outer) case width: 340.4 mm, Master (outer) case length: 576.6 mm, Master (outer) case height: 221 mm

Features
Type *
AV transmitter & receiver
Maximum transfer distance
50 m
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
USB ports quantity
4
USB version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Packaging data
Package width
160 mm
Packaging data
Package depth
182.9 mm
Package height
55.9 mm
Package weight
270 g
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
340.4 mm
Master (outer) case length
576.6 mm
Master (outer) case height
221 mm
Master (outer) case gross weight
6.44 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332185201
Brand Image Product code Product Stock Price from
Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m)
(show image)
B203-101-PNPINT B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B203-101-PNP AV extender AV transmitter & receiver Tripp Lite B203-101-PNP AV extender AV transmitter & receiver
(show image)
B203-101-PNP B203-101-PNP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)