location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B203-101-PNP AV extender AV transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B203-101-PNP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B203-101-PNP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185211 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name Tripp Lite B203-101-PNP AV extender AV transmitter & receiver :
The long product name of Tripp Lite B203-101-PNP AV extender AV transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port Plug-n-Play USB 2.0 over Cat5 / Cat6 Extender, Transmitter and Receiver
More>>>
Tripp Lite B203-101-PNP AV extender AV transmitter & receiver:
The official description of Tripp Lite B203-101-PNP AV extender AV transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite’s B203-101-PNP, USB 2.0 over Cat5 Extender Kit, allows you to connect your USB-equipped Windows PC to a USB 2.0 or 1.1 peripheral or device up to 164 ft ( 50 meters ) away. This is especially useful for connecting a printer or other peripheral that is far away from your computer, but does not have network connectivity or is located in an area where the network is unavailable. The USB extender kit sends the USB signal from the transmitter to the receiver over a user-supplied Cat5/5e/6 cable. Transfer rates of up to 480Mbps at the maximum length. Compatible with Windows and Mac computerse. Plug and Play...no Drivers or Software required. Backwards compatible with USB 1.1 peripherals. For maximum signal integrity, use Cat5e Solid Conductor UTP cable. The USB extender kit’s connectors and internal components are manufactured using high-quality materials suitable for use in demanding office, industrial, and commercial settings. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Key Features

- Connect a Hi-Speed USB 2.0 device up to 164 ft. ( 50m ) from your computer
- Uses readily available Cat5/Cat6 cable
- Includes a 1 ft. USB A/B device cable for connecting the local transmitter unit to a computer
- Supports Hi-Speed data transfer rates up to 480Mbps
- Plug and Play...no Drivers or Software required
- Compatible with Windows and Mac
- Backwards compatible with USB 1.1
- Before using with a touchscreen monitor, first confirm with the monitor manufacturer that USB 2.0 over Cat5 extenders are supported
- RoHS-compliant
- Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite B203-101-PNP AV extender AV transmitter & receiver:
This short summary of the Tripp Lite B203-101-PNP AV extender AV transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B203-101-PNP, AV transmitter & receiver, 50 m

Long summary description Tripp Lite B203-101-PNP AV extender AV transmitter & receiver:
This is an auto-generated long summary of Tripp Lite B203-101-PNP AV extender AV transmitter & receiver based on the first three specs of the first five spec groups.

Tripp Lite B203-101-PNP. Type: AV transmitter & receiver, Maximum transfer distance: 50 m. Package width: 182.9 mm, Package depth: 165.1 mm, Package height: 55.9 mm. Master (outer) case width: 589.3 mm, Master (outer) case length: 348 mm, Master (outer) case height: 221 mm

Features
Type *
AV transmitter & receiver
Maximum transfer distance
50 m
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
USB ports quantity
1
USB version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Packaging data
Package width
182.9 mm
Packaging data
Package depth
165.1 mm
Package height
55.9 mm
Package weight
270 g
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
589.3 mm
Master (outer) case length
348 mm
Master (outer) case height
221 mm
Master (outer) case gross weight
6.3 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332185218
Brand Image Product code Product Stock Price from
Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) Tripp Lite B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m)
(show image)
B203-101-PNPINT B203-101-PNPINT 1-Port USB over Cat5/Cat6 Extender Kit - Plug and Play, International Plug Adapters, 164 ft. (50 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B203-104-PNP AV extender AV transmitter & receiver Tripp Lite B203-104-PNP AV extender AV transmitter & receiver
(show image)
B203-104-PNP B203-104-PNP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)