"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","14980353","","Tripp Lite","U026-10M","14980353","0037332173263|037332173263","USB Cables","1158","","","U026-10M USB 2.0 Active Extension Repeater Cable (A M/F), 10M (32.8 ft.)","20240810094044","ICECAT","1","151495","https://images.icecat.biz/img/gallery/14980353_7089451690.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/14980353_7089451690.jpg","https://images.icecat.biz/img/gallery_mediums/14980353_7089451690.jpg","https://images.icecat.biz/img/gallery_thumbs/14980353_7089451690.jpg","http://objects.icecat.biz/objects/mmo_14980353_1708370404_9149_2467446.pdf","","Tripp Lite U026-10M USB 2.0 Active Extension Repeater Cable (A M/F), 10M (32.8 ft.)","USB 2.0 Active Extension Repeater Cable (A M/F), 10M (32.8 ft.)","Tripp Lite U026-10M USB 2.0 Active Extension Repeater Cable (A M/F), 10M (32.8 ft.), 10 m, USB A, USB A, USB 2.0, Male/Female, Grey","Tripp Lite U026-10M USB 2.0 Active Extension Repeater Cable (A M/F), 10M (32.8 ft.). Cable length: 10 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Grey","This USB 2.0 active extension cable is a bus-powered extension cable that can be used to increase the length of a device cable without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet (4.9 meters). Any length above 16 feet requires the use of an active cable such as this one. This cable has a signal booster built in. The overall cable length can be extended up to 131 feet (40 meters) by daisy-chaining four of these active cables. The cable must be plugged directly into a USB port (either on the PC or a hub). Use a standard six-foot (1.8-meter), 10-foot (3.1-meter) or 15-foot (4.6-meter) USB A/B cable to reach the desired distance. The U026-10M provides up to 150mA of power to the connected device. If your device requires more than 150mA of power, it will either need to have its own power supply or to be plugged into a powered USB 2.0 hub (such as U222-004-R) that is connected to the U026-10M.","https://images.icecat.biz/img/gallery/14980353_7089451690.jpg","1200x1200","","","","","","","","","","Extends and Boosts the signal to any USB device|Supports data transfer speeds up to 480Mbps|Built in Repeater maintains Hi-Speed USB signal quality, and electrical / timing specifications|Plug and Play....Compatible with all major operating systems","","Features","USB version: USB 2.0","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Female","Product colour: Grey","Connector gender: Male/Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Maximum data transfer rate: 480 Mbit/s","Maximum data transfer rate: 0.48 Gbit/s","Weight & dimensions","Cable length: 10 m","Packaging data","Package width: 127 mm","Package depth: 152.4 mm","Package height: 50.8 mm","Package weight: 340 g","Logistics data","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332173260","Master (outer) case width: 228.6 mm","Master (outer) case length: 259.1 mm","Master (outer) case height: 139.7 mm","Master (outer) case gross weight: 3.36 kg","Harmonized System (HS) code: 84733080","Country of origin: China","Other features","Compliance certificates: RoHS"