location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wedo 57 401 clipboard A5 Plastic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wedo Check ‘Wedo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57 401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57 401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4003801000800
Category:
Small board with a spring clip at the top, used for holding papers and providing support for writing.
Clipboards Check ‘Wedo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wedo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2024 08:41:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Wedo 57 401 clipboard A5 Plastic Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A5
  • - Material: Plastic
  • - 1 pockets
  • - Cover
  • - Black
  • - Quantity: 1
Long product name Wedo 57 401 clipboard A5 Plastic Black :
The short editorial description of Wedo 57 401 clipboard A5 Plastic Black

A5, 22.5 x 16.5 cm
More>>>
Short summary description Wedo 57 401 clipboard A5 Plastic Black:
This short summary of the Wedo 57 401 clipboard A5 Plastic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wedo 57 401, Black, A5, Plastic, 1 pockets, 6.5" (165 mm), 8.86" (225 mm)

Long summary description Wedo 57 401 clipboard A5 Plastic Black:
This is an auto-generated long summary of Wedo 57 401 clipboard A5 Plastic Black based on the first three specs of the first five spec groups.

Wedo 57 401. Product color: Black, Format: A5, Material: Plastic. Width: 6.5" (165 mm), Height: 8.86" (225 mm)

Brand Image Article code product Stock Price from
Wedo

Wedo 57 501 clipboard A4 Plastic Black
(show image)
57 501 57 501 0.00
(excl. VAT)
0 (incl. VAT)