location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cansa 503 envelope White 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cansa Check ‘Cansa’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
503
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
503
Category:
Flat paper container with a sealable flap, used to enclose a letter or document.
Envelopes Check ‘Cansa’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cansa: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2022 12:42:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Cansa 503 envelope White 100 pc(s):
This short summary of the Cansa 503 envelope White 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Cansa 503, White, Paper, 9.45" (240 mm), 4.09" (104 mm), 100 pc(s)

Long summary description Cansa 503 envelope White 100 pc(s):
This is an auto-generated long summary of Cansa 503 envelope White 100 pc(s) based on the first three specs of the first five spec groups.

Cansa 503. Product color: White, Material: Paper. Width: 9.45" (240 mm), Length: 4.09" (104 mm). Quantity per pack: 100 pc(s)