location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imperia 501 pasta/ravioli maker Manual pasta machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imperia Check ‘Imperia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
501 show
Show alternative article codes used in the online market place
Category:
Kitchen appliance used for making fresh pasta and ravioli.
Pasta & Ravioli Makers Check ‘Imperia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imperia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:59
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Imperia 501 pasta/ravioli maker Manual pasta machine:
This short summary of the Imperia 501 pasta/ravioli maker Manual pasta machine data-sheet is auto-generated and uses the product title and the first six key specs.

Imperia 501, 23.6" (600 mm), 15" (380 mm), 18.9" (480 mm), 50.3 lbs (22.8 kg)

Long summary description Imperia 501 pasta/ravioli maker Manual pasta machine:
This is an auto-generated long summary of Imperia 501 pasta/ravioli maker Manual pasta machine based on the first three specs of the first five spec groups.

Imperia 501. Width: 23.6" (600 mm), Depth: 15" (380 mm), Height: 18.9" (480 mm)

Country Distributor
Italia 1 distributor(s)