location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Eva's Eerste Woordjes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eva's Eerste Woordjes
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-518223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765182235
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Little Love Eva's Eerste Woordjes:
This short summary of the VTech Little Love Eva's Eerste Woordjes data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Eva's Eerste Woordjes, 3 yr(s), Girl, Sounding, Speaking function, 18.5" (470 mm), 27.5 oz (780 g)

Long summary description VTech Little Love Eva's Eerste Woordjes:
This is an auto-generated long summary of VTech Little Love Eva's Eerste Woordjes based on the first three specs of the first five spec groups.

VTech Little Love Eva's Eerste Woordjes. Recommended age (min): 3 yr(s), Suggested gender: Girl, Sounding, Speaking function. Battery type: AA. Height: 18.5" (470 mm), Weight: 27.5 oz (780 g). Material: Synthetic, Plush, Product color: Pink, Preassembled

Features
Product color *
Pink
Suggested gender
Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Material
Synthetic, Plush
Speaking function
Yes
Sounding
Yes
Preassembled
Yes
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Learning & training skills
Emotion recognition training, Music learning, Words learning
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
2
Rechargeable
No
Weight & dimensions
Width
8.27" (210 mm)
Depth
6.5" (165 mm)
Height *
18.5" (470 mm)
Weight
27.5 oz (780 g)
Packaging data
Package width
15.7" (400 mm)
Package depth
7.52" (191 mm)
Package height
16" (406 mm)
Package weight
4.03 lbs (1.83 kg)
Package volume
31018.4 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
23.6" (600 mm)
Master (outer) case length
16.7" (423 mm)
Master (outer) case height
17" (433 mm)
Master (outer) case volume
109895.4 cm³
Master (outer) case weight
12.1 lbs (5.48 kg)
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417765182236
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Harmonized System (HS) code
950300219
Supplier features
Assembly required
No
Brand Image Article code product Stock Price from
VTech Little Love Bobby gaat in bad VTech Little Love Bobby gaat in bad
(show image)
80-197423 Bobby gaat in bad
VTech Little Love Suzy & haar puppyvriendje VTech Little Love Suzy & haar puppyvriendje
(show image)
80-197523 Suzy & haar puppyvriendje