VTech logo

VTech Little Love Bobby gaat in bad

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23775
Info modified on:
14 Mar 2024, 17:27:23
Short summary description VTech Little Love Bobby gaat in bad:

VTech Little Love Bobby gaat in bad, 1 yr(s), Sounding, Speaking function, 5.98" (152 mm), 19 oz (540 g)

Long summary description VTech Little Love Bobby gaat in bad:

VTech Little Love Bobby gaat in bad. Recommended age (min): 1 yr(s), Sounding, Speaking function. Battery type: AA. Height: 5.98" (152 mm), Weight: 19 oz (540 g). Material: Synthetic, Preassembled

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.