location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love 3 in 1 Poppenwagen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 in 1 Poppenwagen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-154123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761541234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 12:24:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Little Love 3 in 1 Poppenwagen:
This short summary of the VTech Little Love 3 in 1 Poppenwagen data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love 3 in 1 Poppenwagen, 1.5 yr(s), Batteries required, 5.05 lbs (2.29 kg)

Long summary description VTech Little Love 3 in 1 Poppenwagen:
This is an auto-generated long summary of VTech Little Love 3 in 1 Poppenwagen based on the first three specs of the first five spec groups.

VTech Little Love 3 in 1 Poppenwagen. Recommended age (min): 1.5 yr(s). Batteries required, Number of batteries supported: 2, Battery type: AA. Weight: 5.05 lbs (2.29 kg)

Features
Recommended age (min) *
1.5 yr(s)
Recommended age (max)
6 yr(s)
Product color *
Pink
Material
Synthetic
Suggested gender
Girl
Country of origin
China
Learning & training skills
Everyday life skills training, Animals learning
Sounding
Yes
Certification
CE
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AA
Rechargeable battery
No
Weight & dimensions
Width
18.2" (461.7 mm)
Depth
16.1" (410 mm)
Height
15.6" (396.3 mm)
Weight
5.05 lbs (2.29 kg)
Packaging data
Package width
19.7" (500 mm)
Package depth
7.87" (200 mm)
Package height
15" (381 mm)
Packaging data
Package weight
6.86 lbs (3.11 kg)
Package volume
38100 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
20.6" (523 mm)
Master (outer) case length
16.7" (425 mm)
Master (outer) case height
16.1" (408 mm)
Master (outer) case weight
15.8 lbs (7.16 kg)
Master (outer) case volume
90688.2 cm³
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
16 pc(s)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417761541238
Quantity per pallet
32 pc(s)
Harmonized System (HS) code
9503001000
Number of layers per pallet
4 pc(s)
Supplier features
Assembly required
No
Other features
Game language
DUT