location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Dieren Knuffelpop IJsbeer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dieren Knuffelpop IJsbeer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-190523 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761905234
Category: Dolls Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Little Love Dieren Knuffelpop IJsbeer:
This short summary of the VTech Little Love Dieren Knuffelpop IJsbeer data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Dieren Knuffelpop IJsbeer, 1 yr(s), Girl, 8.66" (220 mm), 8.91 oz (252.5 g), White

Long summary description VTech Little Love Dieren Knuffelpop IJsbeer:
This is an auto-generated long summary of VTech Little Love Dieren Knuffelpop IJsbeer based on the first three specs of the first five spec groups.

VTech Little Love Dieren Knuffelpop IJsbeer. Recommended age (min): 1 yr(s), Suggested gender: Girl. Battery type: AAA. Height: 8.66" (220 mm), Weight: 8.91 oz (252.5 g). Material: Synthetic, Plush, Product color: White

Features
Product color *
White
Suggested gender
Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
6 yr(s)
Material
Synthetic, Plush
Sounding
No
Country of origin
China
Languages
Dutch
Certification
CE
Learning & training skills
Role playing
Yes
Battery
Batteries required
No
Battery type
AAA
Number of batteries supported
2
Rechargeable
No
Weight & dimensions
Width
9.06" (230 mm)
Depth
3.94" (100 mm)
Height *
8.66" (220 mm)
Weight
8.91 oz (252.5 g)
Packaging data
Package width
9.84" (250 mm)
Packaging data
Package depth
5.24" (133 mm)
Package height
12" (305 mm)
Package weight
16.3 oz (462 g)
Package volume
10141.25 cm³
Packaging content
Batteries included
Yes
Pet type
Polar bear
Logistics data
Master (outer) case width
20.7" (525 mm)
Master (outer) case length
11.5" (291 mm)
Master (outer) case height
13.1" (332 mm)
Master (outer) case volume
50721.3 cm³
Master (outer) case weight
5.49 lbs (2.49 kg)
Number of cartons per pallet
20 pc(s)
Number of cartons per pallet layer
4 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417761905232
Number of layers per pallet
5 pc(s)
Quantity per pallet
80 pc(s)
Harmonized System (HS) code
950300219
Supplier features
Assembly required
No