location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U520-31N USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U520-31N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332261359 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:44:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transfers large video and data files at speeds up to 40 Gbps - 8x faster than USB 3.0
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports single 8K display or dual 4K displays at 60 Hz up to 80 Gbps
  • - PD Charging cable supports 100W power output for charging high-powered devices
  • - Backward compatible with USB 3.x, USB 2.0 and Thunderbolt 3 devices
Guarantee: 3-year limited
Long product name Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black :
The short editorial description of Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black

USB4 40Gbps Cable (M/M) - USB-C, 8K 60 Hz, 100W PD Charging, Black, 31 in. (0.8 m)
More>>>
Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black:
The official marketing text of Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black as supplied by the manufacturer

USB4 Cable Streams Video and Downloads Data at 40 Gbps, 8x Faster Than USB 3.0
This USB4 40Gbps cable (M/M) transmits across two bidirectional lanes, supporting speeds up to 40 Gbps, which is eight times faster than USB 3.0. Unlike previous USB generations, the USB4 40Gbps cable has the ability to allocate resources. Instead of splitting video and data equally between its two lanes, the U520-31N allows the connected display as much bandwidth as it needs, while saving all remaining bandwidth for high-speed data transfers. This makes the cable perfectly suited for 4K or 8K video streaming and editing, as well as transferring large RAW video or CAD files.

Supports DisplayPort Alternate Mode for Unidirectional 80 Gbps Video Connections
By connecting a 4K or 8K display to a host device that supports DisplayPort Alt Mode 1.4, this cable can use both high-speed lanes to transmit 4K or even 8K video at 60 Hz in one direction at 80 Gbps maximum speed. The U520-31N supports a single 8K display or dual 4K displays at 60 Hz.

Backward Compatible with Legacy USB and Thunderbolt 3 Devices
Though both connected devices must support USB4 40Gbps for the cable to reach its full potential, the U520-31N is backward compatible with USB 3.x, USB 2.0 and Thunderbolt 3 devices. It connects two USB-C devices, including MacBooks, Chromebooks, Windows laptops, smartphones, external hard drives, tablets, docking stations and wall chargers. It is compatible with all USB-C and Thunderbolt 3 devices, enabling use in existing installations while preparing for future upgrades.

PD Charging Cable Keeps the Connected Notebook, Tablet or Other Device at Capacity
The U520-31N supports Power Delivery (PD) 3.0 charging of the connected PD Charging-compliant device. It carries power output up to 20V 5A (100W), which is sufficient for fast-charging and powering your MacBook or other mobile device.

Reversible USB-C Connectors Attach in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connectors plug into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.

Short summary description Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black:
This short summary of the Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U520-31N, 31.5" (0.8 m), USB C, USB C, USB4 Gen 3x2, 40 Gbit/s, Black

Long summary description Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black:
This is an auto-generated long summary of Tripp Lite U520-31N USB cable USB4 Gen 3x2 31.5" (0.8 m) USB C Black based on the first three specs of the first five spec groups.

Tripp Lite U520-31N. Cable length: 31.5" (0.8 m). Connector 1: USB C, Connector 2: USB C, USB version: USB4 Gen 3x2, Maximum data transfer rate: 40 Gbit/s, Connector contacts plating: Nickel/Gold, Product color: Black

Features
USB version *
USB4 Gen 3x2
Connector 1 *
USB C
Connector 2 *
USB C
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel/Gold
Cable jacket material
Thermoplastic elastomer (TPE)
Maximum data transfer rate
40000 Mbit/s
Maximum data transfer rate
40 Gbit/s
Product color *
Black
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
Power
Input voltage
20 V
Input current (max)
5 A
Weight & dimensions
Cable length *
31.5" (0.8 m)
Cable diameter
0.197" (5 mm)
Packaging data
Package type
Polybag
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.41 oz (40 g)
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332261356
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
15.7" (398.8 mm)
Master (outer) case weight
15.2 oz (430 g)
Country of origin
Vietnam
Other features
Compliance certificates
CE, REACH, RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black Tripp Lite U420F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB C Black
(show image)
U420F-30M-D3 U420F-30M-D3 USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10 Gbps) Plenum-Rated Fiber Active Optical Cable - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black Tripp Lite U420F-15M-V USB cable 590.6" (15 m) USB C Black
(show image)
U420F-15M-V U420F-15M-V USB-C to USB-C Plenum-Rated Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 72" (1.83 m) USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB A USB C Black Tripp Lite U428F-30M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1181.1" (30 m) USB A USB C Black
(show image)
U428F-30M-D3 U428F-30M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U428F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB A USB C Black Tripp Lite U428F-15M-D3 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 590.6" (15 m) USB A USB C Black
(show image)
U428F-15M-D3 U428F-15M-D3 USB-A to USB-C AOC Cable (M/M) - USB 3.2 Gen 2 (10Gbps) Plenum-Rated Fiber Active Optical - Data Only, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 11.8" (0.3 m) USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)