location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage 16t FHD Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 16t FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D9X0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161276194 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 00:08:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Engage 16t FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 15.6" AHVA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 25 ms 400 cd/m² 800:1
  • - 20 W
Long product name HP Engage 16t FHD Monitor :
The short editorial description of HP Engage 16t FHD Monitor

Engage 16t FHD Monitor
More>>>
HP Engage 16t FHD Monitor:
The official marketing text of HP Engage 16t FHD Monitor as supplied by the manufacturer

Short summary description HP Engage 16t FHD Monitor:
This short summary of the HP Engage 16t FHD Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage 16t FHD Monitor, 15.6", 1920 x 1080 pixels, Full HD, 25 ms, Black

Long summary description HP Engage 16t FHD Monitor:
This is an auto-generated long summary of HP Engage 16t FHD Monitor based on the first three specs of the first five spec groups.

HP Engage 16t FHD Monitor. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 25 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
AHVA
Backlight type
Edge LED
Touchscreen *
Yes
Touchscreen technology
Capacitive
Display brightness (typical)
400 cd/m²
Response time *
25 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.00706 x 0.00706" (0.179 x 0.179 mm)
Pixel density
141 ppi
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 76 Hz
Display diagonal (metric)
15.6" (39.6 cm)
Surface hardness
7H
Color depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
3 W
Built-in speaker(s) *
Yes
Megapixel
5 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product color *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
No
Tilt angle range
-15 - 40°
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
Power consumption (max)
65 W
AC input frequency
50/60 Hz
AC adapter output voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
15.4" (391.4 mm)
Depth (with stand)
10.6" (269.3 mm)
Height (with stand)
8.66" (220 mm)
Weight (with stand)
9.44 lbs (4.28 kg)
Packaging data
Package width
18.7" (476 mm)
Package depth
12.8" (326 mm)
Package height
15.6" (396 mm)
Package weight
14.9 lbs (6.78 kg)
Brand Image Article code product Stock Price from
HP Engage 16t computer monitor 15.6" 1920 x 1080 pixels Full HD Touchscreen Black HP Engage 16t computer monitor 15.6" 1920 x 1080 pixels Full HD Touchscreen Black
(show image)
2D9X0AA#AC3 Engage 16t 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
United States 2 distributor(s)