icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1959
Info modified on:
23 Jul 2024, 18:46:15
End of life date:
15 Oct 2023
Bullet Points HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:
  • - Windows 11 Pro
  • - Intel Core i5-10500 (12MB Cache, 3.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Intel Core i5-10500 (12MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, Windows 11 Pro

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

Reliable and ready expansion for your growing business.

Designed to fit the modern workspace, the small, reliable, and secure HP ProDesk 400 Small Form Factor is a powerful PC with performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP ProDesk 400 G7, 3.1 GHz, Intel® Core™ i5, i5-10500, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

HP ProDesk 400 G7. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro. Chassis type: SFF. Product type: PC. Weight: 8.6 lbs (3.9 kg). Product color: Black

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.