HP logo

HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2588
Info modified on:
27 Sept 2024, 17:58:39
End of life date:
31 Jan 2024
Bullet Points HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black:
  • - Intel® Core™ i7-10700T (2.0 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 11 Pro
  • - Intel® UHD Graphics 630
Long product name HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black:

Engage Flex Mini Retail System

HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black:

An operations powerhouse that fits anywhere
Drive every facet of your business—from back-office operations to digital customer engagements, to point-of-sale—with the HP Engage Flex Mini. It packs big performance into an incredibly compact device and provides near endless configuration options, so you get a system tailored for your needs.

Short summary description HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black:

HP Elite Mini 8F0H9UA, 2 GHz, Intel® Core™ i7, i7-10700T, 64 GB, 2 TB, Windows 11 Pro

Long summary description HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black:

HP Elite Mini 8F0H9UA. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700T. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 11 Pro. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.76 lbs (1.25 kg). Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Elite Mini 8F0H9UA PC/workstation Intel® Core™ i7 i7-10700T 64 GB DDR4-SDRAM 2 TB SSD Windows 11 Pro Mini PC Black 8F0H9UA:
[2] Optional, configurable feature that must be configured at purchase.
[4] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[5] MIL-STD-810G is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.

Technical specification disclaimers
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows 10) of disk is reserved for system recovery software.
The 2.5" SATA drive bay can only be HDD.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For full Intel® vPro™ functionality, Windows, a vPro supported processor, vPro enabled chipset or higher and vPro enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel vPro technology-based hardware with future "virtual appliances" is yet to be determined.
HP Support Assistant: Requires Windows and Internet access.
HP Driver Packs: Not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. Features may vary depending on the platform and configurations.
Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88. “Clear” sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Client Security Manager Gen6 requires Windows and is available on the select HP Elite and Pro PCs.
HP Sure Start Gen6 is available on select HP PCs.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Run Gen3 is available on select Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors.
HP Sure Sense requires Windows 10.
HP Storage Drivelock does not work with Self Encrypting or Optane™ based storage.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Ports are optional. Max of one Flex Port 1 can be configured, Serial port sold separately or as an optional feature. Max of one Flex Port 2 can be configured, and must be configured at time of purchase.
For systems configured with more than 3 GB of memory and a 32-bit operating system, all memory may not be available due to system resource requirements. Addressing memory above 4 GB requires a 64-bit operating system. Memory modules support data transfer rates up to 2666 MT/s; actual data rate is determined by the system's configured processor. See processor specifications for supported memory data rate.
All memory slots are customer accessible / upgradeable.
Actual data rate is determined by both the system's configured processor and memory module installed.
HP tested Windows 10, version 1809 on this platform. For testing information on newer versions of Windows 10, please see https://support.hp.com/document/c05195282
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.