location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141354 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 20 kVA 16000 W
  • - Tower Black
Guarantee: 2-year limited warranty
Long product name Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W :
The short editorial description of Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W

SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial
More>>>
Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W:
The official marketing text of Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W as supplied by the manufacturer

Tripp Lite's SU20KX (20kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with 1+1 parallel capability. In 1+1 configuration , two SU20KX models connected in parallel can provide fail-safe redundancy (two 20kVA models supporting a 20kVA load) or increased capacity (two 20kVA models supporting an 40kVA load). The SU20KX provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000VA/16,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. The SU20KX features 50 or 60 Hz (auto-selectable) frequency. The SU20KX combines internal power and battery modules in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately). A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.
● 1+1 configuration: Two SU20KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
● Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
● Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
● True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
● Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
● Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
● 20,000VA/16,000W power capacity with 3-phase, hardwire input/output connections
● Wide input voltage correction range: 173-276V/300-477V AC
● Precision +/-1% output voltage regulation
● Internal power and battery modules are combined in a single small-footprint tower compartment. Typical half-load/full-load runtimes are 13 min./5.5 min. Battery runtime can be extended with optional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C, available separately)
● Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed
● Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS
● Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Emergency Power Off button turns UPS output OFF and disables Bypass output
● Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities

● 20,000 VA (20kVA) 3-phase tower UPS
● 1+1 parallel capability allows for system redundancy or increased capacity
● Low THDi reduces installation costs by permitting 1:1 generator sizing
● 3-phase hardwire (220/380V, 230/400V or 240/415V AC, 3-phase, 4-wire + ground, wye) input/output
● IGBT technology and zero transfer time, on-line, double-conversion operation
● Runtime is expandable with the addition of two SURBC2030 internal battery packs or via external battery cabinet options

Package Includes

● SU20KX UPS System
● DB9 cable
● Instruction manual
● Warranty information

Short summary description Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W:
This short summary of the Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU20KX, Double-conversion (Online), 20 kVA, 16000 W, 220 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W:
This is an auto-generated long summary of Tripp Lite SU20KX uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 16000 W based on the first three specs of the first five spec groups.

Tripp Lite SU20KX. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 16000 W. AC outlet types: Terminal, Power plug: Terminal. Typical backup time at full load: 5.5 min, Typical backup time at half load: 13 min. Form factor: Tower, Product color: Black. Width: 20.5" (521 mm), Depth: 33.7" (856 mm), Height: 46" (1168 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
16000 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
415 V
Maximum current
26 A
Surge energy rating
5950 J
Power factor
0.8
Crest factor
3:1
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Serial ports quantity
1
Battery
Typical backup time at full load
5.5 min
Battery
Typical backup time at half load
13 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Product color *
Black
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
20.5" (521 mm)
Depth
33.7" (856 mm)
Height
46" (1168 mm)
Weight
589.1 lbs (267.2 kg)
Package width
28.5" (723.9 mm)
Package depth
42.5" (1079.5 mm)
Package height
55" (1397 mm)
Package weight
738.5 lbs (335 kg)
Other features
Number of phases
3
Operating temperature (T-T)
32 - 104 °F
Brand Image Article code product Stock Price from
Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s) Tripp Lite SU2200RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1600 W 7 AC outlet(s)
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s) Tripp Lite SU1500RTXL2UN uninterruptible power supply (UPS) Double-conversion (Online) 1.5 kVA 1200 W 6 AC outlet(s)
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W Tripp Lite SmartOnline, 10kVA uninterruptible power supply (UPS) Double-conversion (Online) 7000 W
(show image)
SU10KRT3/1XPM SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W Tripp Lite SU6000RT3UHVXL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4200 W
(show image)
SU6000RT3UHVXL SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s) Tripp Lite SU3000RTXLCD3U uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 9 AC outlet(s)
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W Tripp Lite SU3000RTXR3UHW uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2400 W
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W Tripp Lite SU20KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W Tripp Lite SU16KRTHW uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s) Tripp Lite SU16KRTG uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 8 AC outlet(s)
(show image)
SU16KRTG SU16KRTG SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)