location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20KRTG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158284 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20kVA / 20,000VA / 18,000W on-line double-conversion UPS; 0.9 power factor
  • - 200/208/220/230/240V 50/60Hz output
  • - Hot-swap power and battery modules, N+1 fault tolerance at loads up to 10kVA
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Front panel LEDs with detailed LCD monitoring and control screen
  • - Expandable runtime with optional external battery packs
  • - Hardwire input (3 wire); C19 outlets
Guarantee: 2-year limited
Long product name Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s)

SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N 1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
More>>>
Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s):
The official marketing text of Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) as supplied by the manufacturer

Tripp Lite SU20KRTG 20,000VA / 20kVA / 18,000 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 12U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up to 10kVA, and non-redundant operation at loads between 10 and 20kVA. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included parallel PDU with manual bypass switching enables hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.

Tripp Lite SU20KRTG 20kVA, 20,000VA / 18,000 watt on-line, double-conversion UPS system in 12U total rack/tower configuration
Unique configuration offers 20kVA non-redundant operation and automatic N+1 redundancy at load levels of 10kVA and under
Included Parallel PDU with manual bypass switch enables hot-swap replacement power modules at any supported load level
Hardwire input; 8 C19 outlets
Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V nominal
Supports 50/60Hz operation for worldwide frequency compatibility
Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD (NOTE: Applications utilizing any supported network management card option, require the installation of two of the same model network card – install one card per included UPS power module)
Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations
Expandable runtime with optional external battery packs
Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
Battery independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries
Intelligent battery management system with temperature-compensated charging extends battery life
HID-compliant USB interface
USB & Serial ports enable data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (4 required)
Optional 2-9USTAND supports upright tower placement (2 required)
Supports Emergency Power Off (EPO) via built-in interface
Front panel LEDs and LCD readout with scroll controls
LED / LCD display panel rotates for viewing in rackmount or tower configurations
External battery packs are field replaceable and hot swappable
Frequency conversion mode enables conversion of 60Hz to 50Hz or 50Hz to 60Hz (no de-rating)

Short summary description Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s):
This short summary of the Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU20KRTG, Double-conversion (Online), 20 kVA, 18000 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU20KRTG uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU20KRTG. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 18000 W. AC outlet types: C19 coupler, Power plug: Terminal, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 4.3 min, Typical backup time at half load: 12.5 min. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 12U. Package width: 40.3" (1022.4 mm), Package depth: 51" (1295.4 mm), Package height: 36" (914.4 mm)

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
18000 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Power factor
0.9
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C19 coupler
Power plug
Terminal
AC outlets quantity
8 AC outlet(s)
Battery
Typical backup time at full load
4.3 min
Typical backup time at half load
12.5 min
Hot-swap battery
Yes
Battery
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
12U
Product color *
Black
LED indicators
Yes
Certification
UL1778, FCC 15 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Package width
40.3" (1022.4 mm)
Package depth
51" (1295.4 mm)
Package height
36" (914.4 mm)
Package weight
601 lbs (272.6 kg)
Logistics data
Master (outer) case width
40.3" (1022.4 mm)
Master (outer) case length
51" (1295.4 mm)
Master (outer) case height
36" (914.4 mm)
Master (outer) case weight
601 lbs (272.6 kg)
Quantity per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Brand Image Article code product Stock Price from
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD S3M40KXD SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W Tripp Lite S3M40KXD-NIB uninterruptible power supply (UPS) Double-conversion (Online) 40 kVA 36000 W
(show image)
S3M40KXD-NIB S3M40KXD-NIB SmartOnline S3MX Series 3-Phase 380/400/415V 40kVA 36kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input, No Internal Batteries 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W Tripp Lite S3M80KXD uninterruptible power supply (UPS) Double-conversion (Online) 80 kVA 72000 W
(show image)
S3M80KXD S3M80KXD SmartOnline S3MX Series 3-Phase 380/400/415V 80kVA 72kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)