Tripp Lite logo

Tripp Lite BP480V300 UPS battery 240 V

Data-sheet quality:
created/standardized by Icecat
Product views:
90226
Info modified on:
10 Aug 2024, 11:29:29
Bullet Points Tripp Lite BP480V300 UPS battery 240 V:
  • - Extends runtime of modular series Tripp Lite UPS Systems using special +/- 240VDC configuration
  • - Hardwire installation
  • - Internal DC disconnect
  • - 10 year design lifespan
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee:
1-year limited
Long product name Tripp Lite BP480V300 UPS battery 240 V:

External Battery Pack for select Tripp Lite 3-Phase UPS Systems (BP480V300)

Tripp Lite BP480V300 UPS battery 240 V:

Tripp Lite's BP480V300 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Includes internal disconnect for battery isolation.

Compatible UPS Systems: SVX30K to SVX210K, S3M30KX/KXD to S3M200KX/KXD, SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV and SU80KTV only.

Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS Systems
Multiple battery packs can be daisy-chained through each other to the UPS for even longer extended run operation
10 year design lifespan

Short summary description Tripp Lite BP480V300 UPS battery 240 V:

Tripp Lite BP480V300, 240 V, Black, Taiwan, TAA, SU40K, SU60K, SU80K, SU20KX, SU40KX, SU60KX, SU80KX, SU60KTV, SU80KTV, 2866 lbs (1300 kg)

Long summary description Tripp Lite BP480V300 UPS battery 240 V:

Tripp Lite BP480V300. Battery voltage: 240 V, Product color: Black, Country of origin: Taiwan. Weight: 2866 lbs (1300 kg), Width: 36" (914.4 mm), Height: 78.7" (1999 mm). Package width: 44" (1117.6 mm), Package height: 85" (2159 mm), Package depth: 40" (1016 mm). Master (outer) case width: 44" (1117.6 mm), Master (outer) case length: 40" (1016 mm), Master (outer) case height: 85" (2159 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.