location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TimelineX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS3830TG-2314G50N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RFQ02.043
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:31:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - Intel® Core™ i3 i3-2310M 2.1 GHz
  • - 13.3" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 9 h 90 W
  • - Windows 7 Home Premium 64-bit
Long product name Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue :
The short editorial description of Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue

Intel Core i3-2310M 2.10GHz, 4096MB DDR3 RAM, 500GB SATA HDD, 13.3" TFT 1366 x 768, NVIDIA GeForce GT 540M 1024MB, Wi-Fi, Gigabit Ethernet, Bluetooth 3.0, Webcam, Windows 7 Home Premium
More>>>
Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue:
The official marketing text of Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue as supplied by the manufacturer

The new-generation Aspire TimelineX delivers 25% longer battery life for up to 10 hours of power -- an entire day of multitasking and entertainment -- on a single charge. This ultra-slender notebook is just one-inch thin, yet still packs state-of-the-art performance, an HD webcam and a widescreen for a crisp view of digital life wherever you go!

Extremely power-smart
The 2011 Aspire TimelineX pushes it to the extreme with up to 10 hours of battery life. Acer's PowerSmart long-life battery retains 80% capacity for more than 1,000 charge cycles, for up to 4 years of use.4 A one-touch LED power indicator lights up in different colors, so you can check your notebook's battery capacity with ease. The Aspire TimelineX optimizes performance and battery life to the max.

Extreme performance
The Aspire TimelineX Series features next-generation Intel® Core™ i Series processors and advanced graphics options for performance that adapts to your needs. An enhanced sound system with Dolby® Home Theater® v4 delivers audio with improved dialogue clarity and tone. Super-speed USB 3.0 transfers data up to ten times faster than before. The extreme performance enhances digital video, games and all-round fun at home or on the road.

Extreme convenience
A one-inch profile and the Cobalt Blue aluminum cover make this notebook ultra-slim, strikingly beautiful and very durable. The chiclet keyboard has nice key spacing for accurate typing, while easy-to-use hotkeys and a multi-gesture touchpad enable superior control. Plus, you can recharge devices like a cell phone or portable media player even if your notebook is turned off, thanks to the innovative USB power-off charging feature.

Extreme connectivity
The Aspire TimelineX features advanced communication techologies to keep you well-connected wherever you go. The Acer Crystal Eye HD webcam with 720p high-definition audio/visual recording enables ultra-clear face-to-face chats with family and friends. Today's finest connectivity options include 3G, Bluetooth® 3.0+HS, 802.11b/g/n wireless and Gigabit Ethernet, ensuring strong Internet access while you're on the move.

Short summary description Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue:
This short summary of the Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TimelineX AS3830TG-2314G50N, Intel® Core™ i3, 2.1 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue:
This is an auto-generated long summary of Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 13.3" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue based on the first three specs of the first five spec groups.

Acer Aspire TimelineX AS3830TG-2314G50N. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 4.08 lbs (1.85 kg)

Design
Product color *
Blue
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
2nd gen Intel® Core™ i3
Processor model *
i3-2310M
Processor cores
2
Processor threads
4
Processor frequency *
2.1 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-2300 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Audio
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52220
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
6000 mAh
Battery life (max)
9 h
Power
AC adapter power
90 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
12.6" (321 mm)
Depth
8.98" (228 mm)
Height
1.15" (29.2 mm)
Weight *
4.08 lbs (1.85 kg)
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Display
TFT
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29 01:07:12
Uk has collected 31 expert reviews for Acer Aspire TimelineX AS3830TG-2314G50N Intel® Core™ i3 i3-2310M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
tlbhd.com
Updated:
2013-02-20 01:12:35
Acer is out with a new line of TimelineX laptops, one of them being the 13.3 inch 3830TG, a subnotebook as they're called these days. It's a try to cover the need for a small laptop, which is closer to a netbook, size and weight wise, but offeri...
Bottom line The Acer 3830TG is a decently built machine, that learned from the mistakes of its predecessor (at least when it comes to the keyboard) and also added some very decent hardware. Also, it has a good video card that allows for some smooth gaming and HD pl...
0%
notebookcheck.net
Updated:
2012-11-19 02:05:26
The first time we took a closer look at the TimelineX 3830TG was in May 2011. A seemingly high quality design, good input devices, a strong battery life and a very good application performance impressed us for the time being. We noticed the color weak scr...
Good Adequate scope of interfaces, Generous keyboard, Fan partly inactive in idle, Very good battery life, Low power consumption operation, Very good gaming performance in 13.3 inches...
Bad CPU throttling down to 1.2 GHz, Port positioning, High-gloss screen, Poor display rates, Permanently built-in 6 cell battery...
Bottom line Acer Aspire TimelineX 3830TG Power users won't be satisfiedAcer hasn't managed to bring CPU throttling under control. Thus, like in the Core i5 version of the Aspire TimelineX 3830TG, the following problem remains The Core i7-2620M (2x2.70 GHz) throttles...
84%
g4tv.com
Updated:
2012-11-19 02:05:26
Video Review: The Acer TimelineX is both thin and powerful on a budget with a second generation Intel i5 processor, 4 GB of RAM and a 1" aluminum body. Chris Hardwick and Candace Bailey take a look at the $750 laptop for its Gadget Pr0n rating...
80%
pcmag.com
Updated:
2012-11-19 02:05:26
The Acer Aspire AS3830TG-6431 takes a utilitarian approach to ultraportable design. It may not be as pretty as the Apple MacBook Air 13-inch ($1,299 direct, 4 stars) and Samsung Series 9 ($1,650 list, 4 stars), but what it crams inside will have geeks...
Good Good processing and graphics performance, Heavenly battery life, Affordable, USB 3,0 port included...
Bad Hefty compared to competing models, Battery not removable by traditional methods...
Bottom line The Acer AS3830TG-6431 is one of the most powerful ultraportables on the market, even though it's far from being the lightest...
80%
computershopper.com
Updated:
2012-11-19 02:05:26
The Acer Aspire TimelineX AS3830TG-6431 offers a list of strengths as long as its unwieldy name. Acer started with a thin, attractive shell for this 13.3-inch laptop, then added the latest performance components and a long-lasting battery...
Good Thin, attractive chassis, Surprisingly good 3D and productivity performance, Above-average battery life, audio quality...
Bad No optical drive, Battery not user-replaceable, No keyboard backlight...
Bottom line This 13.3-inch notebook offers an attractively thin design and strong performance in a low-cost package. Just be aware of the sealed-in battery and lack of a DVD drive...
80%
consumersearch.com
Updated:
2012-11-19 02:05:26
Many sleek ultraportable laptops cost well over $1,000, but the 4-pound Acer Aspire TimelineX AS3830TG-6431 delivers a lightweight and sleek design for much less. Reviewers say the Acer laptop is an excellent value -- it's stocked with a second-generat...
Good Thin and light, Secondgeneration Intel Core processor, Good battery life...
Bad Small touchpad, Not good for gaming, No optical drive...
0%
Laptopmag.com
Updated:
2012-11-19 02:05:27
You don't find many 13-inch laptops with discrete graphics for less than $800, nevermind one that looks like this. Acer's new $779 Aspire TimelineX 3830TG-6431 (price as reviewed) weighs just 4.2 pounds, yet it packs both a second-gen Intel Core i5 pro...
Good Bold, lightweight design, Fast performance, Strong graphics, Long battery life, Dolby audio...
Bad Small touchpad, Runs warm, Heavy power adapter...
Bottom line For its $779 price, the Acer Aspire TimelineX 3830TG-6431 provides a lot of power in a very compact package. Its two-tone blue-and-silver design is attractive, and Nvidia's Optimus technology lets users play the latest games and get nearly 7 hours of b...
80%
notebookcheck.net
Updated:
2012-11-19 02:05:27
The other hardware found within the Acer Aspire TimelineX 3830TG-2414G75nbb we reviewed: 4 GB DDR3-RAM, an 750 GB hard drive and up-to-date wireless communication components. The laptop currently goes for 799 Euro (RRP). A special topic we paid particula...
Good Snazzy Ice-Blue Design, Decent Variety of Ports, Generous Chiclet Keyboard, Fans Usually Silent in Idle Mode, Adequate Battery Life, Low Power Consumption in Idle Mode...
Bad CPU gets Throttled Quickly, Even during Everyday Use (Gaming), Placement of Ports, High-Gloss Screen, Mediocre Display, Hot under Heavy Use, Poor-Quality Speakers, Non-Removable Battery...
Bottom line The Acer Aspire TimelineX 3830TG-2414G75nbb confirms the impression given to us by the other two new laptops of the same series we've reviewed. The keyboard, touchpad and classy ice-blue design make the laptop pretty appealing, but the case quality could...
82%
devhardware.com
Updated:
2013-02-10 01:02:13
This laptop review covers Acer Aspire's Ethos AS8951G and TimelineX AS380TG-6431 series computers.The Acer Aspire Ethos AS8951G is a laptop that falls into the desktop replacement category. Huge dimensions, snappy performance, and a boatload of featur...
0%