location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3950
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT.SE6E2.184
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 220 W
  • - Intel® Core™ i3 i3-550 3.2 GHz
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 320 1.02 TB Intel® HD Graphics
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black:
This short summary of the Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire X3950, 3.2 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

Acer Aspire X3950. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-550
Processor cores
2
Processor threads
4
Processor frequency *
3.2 GHz
Processor socket
LGA 1156 (Socket H)
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-500 Desktop Series
Processor codename
Clarkdale
Thermal Design Power (TDP)
73 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Stepping
K0
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
16 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD-RW
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 320
Discrete graphics card memory
1.02 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
11
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product color *
Black
Performance
Motherboard chipset
Intel® H57
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Processor code
SLBUD
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
48505
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
220 W
Weight & dimensions
Width *
3.94" (100 mm)
Depth *
14.6" (371 mm)
Height *
10.4" (265 mm)
Packaging content
Display included *
No
Other features
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:12:31
Uk has collected 3 expert reviews for Acer Aspire X3950 Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Mini Tower PC Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
about.com
Updated:
2014-06-07 01:12:31
6GB Of DDR3 Memory, Large Hard Drive, Lots Of USB Peripheral Ports, Lacks Dedicated Graphics Card, Lots Of Trialware, Small Power Supply Limits Video Card Upgrades...
60%