Acer logo

Acer Professional 193WGOymdh computer monitor 19" 1440 x 900 pixels Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95941
Info modified on:
19 Feb 2024, 19:05:37
Guarantee:
3 Year Collect & Return
Long product name Acer Professional 193WGOymdh computer monitor 19" 1440 x 900 pixels Gray:

19" Screen, Widescreen LCD, 1440x900 Resolution, 50000:1 Contrast, 5ms Response Time, VGA, DVI, Integrated Speakers

Acer Professional 193WGOymdh computer monitor 19" 1440 x 900 pixels Gray:

The Acer B Series is designed for professionals who require exceptional visuals and comfortable viewing over long periods of time. Its ergonomic style, high contrast ratio, full digital connectivity, and dependable functionality make the B Series an outstanding tool for productive computing.

Professional, ergonomic style
The B Series comes in a stylish dark-gray bezel complemented by an elegant, sturdy black base, along with control buttons on the front panel to allow easy cleaning and intuitive use. To ensure comfort during prolonged use, you can adjust the height and tilt for the best viewing position. The spacious widescreen is great for multitasking with several open windows.

High-performance display
Acer-exclusive technologies, together with the excellent resolution, fast response time and high contrast ratio ensure reliable use and solid performance, while built-in speakers (optional) deliver impressive video and audio for high-impact presentations or cinematic entertainment after work.

Vital connections
Connect to the latest digital displays and appreciate media without loss of quality via the DVI port with High-bandwidth Digital Content Protection (HDCP) support. In addition, the built-in USB hub enables multiple displays and hassle-free connection to peripherals.

Energy-conserving functionality
The B Series uses mercury-free LED backlighting, which cuts power consumption by up to 68%, reduces operating costs, and conserves nature's resources for a greener tomorrow.

Short summary description Acer Professional 193WGOymdh computer monitor 19" 1440 x 900 pixels Gray:

Acer Professional 193WGOymdh, 19", 1440 x 900 pixels, 5 ms, Gray

Long summary description Acer Professional 193WGOymdh computer monitor 19" 1440 x 900 pixels Gray:

Acer Professional 193WGOymdh. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product color: Gray

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.